EN
  • EN
  • DE

MT48T35AV-10MH6TR

Part No MT48T35AV-10MH6TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831915-MT48T35AV-10MH6TR
Ultra Librarian 3D Model Ultra Librarian MT48T35AV-10MH6TR CAD Model

Description

STMicroelectronics MT48T35AV-10MH6TR Timekeeper SRAM

The MT48T35AV-10MH6TR is a high-performance integrated Timekeeper® SRAM module from STMicroelectronics, designed to provide a full-featured battery-backed clock and a non-volatile SRAM in a single package. This 3.3V 256K x 8 TIMEKEEPER® SRAM is a self-contained unit that maintains a full-function, real-time clock calendar and 256 Kbytes of static RAM.

This innovative product features an integrated lithium energy source and a quartz crystal, which ensures that the clock remains accurate and the memory retains data even when the main power is lost. The device operates at a speed of 10MHz, providing quick access to stored information, which is crucial for applications requiring rapid data retrieval and real-time clock functionalities.

Key Features of the MT48T35AV-10MH6TR:

  • Integrated Power Source: A long-life lithium battery is included to ensure data and clock functionality is maintained for over 10 years in the absence of an external power supply.
  • Real-Time Clock (RTC): The RTC provides seconds, minutes, hours, day, date, month, and year information with leap year compensation up to the year 2100.
  • Memory: 256K x 8 bits of non-volatile static RAM allows for ample storage, with a simple byte-wide interface for easy integration into a variety of systems.
  • Automatic Power-Fail Chip De-select and Write Protection: Writes to the SRAM are inhibited when VCC falls below a certain threshold, protecting the data integrity during power loss.
  • Software Controlled Clock Calibration: For precise timekeeping, the device allows software correction of the RTC.
  • Transparent Clock Operation: The clock continues to run without any user intervention, even during power cycling events.
  • Surface-Mount Package: The MT48T35AV-10MH6TR is available in a 28-pin SOIC package, suitable for PCB mounting and ideal for space-constrained applications.

With its combination of non-volatile memory and integrated real-time clock, the MT48T35AV-10MH6TR is a perfect solution for systems that require reliable timekeeping and data storage without the need for additional components. It is widely used in applications such as utility meters, security systems, and industrial control systems where data integrity and accurate timekeeping are paramount.

STMicroelectronics' commitment to quality and reliability ensures that the MT48T35AV-10MH6TR meets the stringent requirements of modern electronic systems, providing designers with a dependable and efficient solution for their timekeeping and memory needs.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess