EN
  • EN
  • DE

LTC6804HG-1#TRPBF

Part No LTC6804HG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Stack Monitor 5.6V Automotive 48-Pin SSOP Reel | IC MONITOR BATT STACK 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-FSOP
Supplier Device Package 48-SSOP
Family Part Number LTC6804
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759818-LTC6804HG-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC6804-1
Introduction Date April 24, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-1#TRPBF CAD Model

Description

Product Overview: LTC6804HG-1#TRPBF

The LTC6804HG-1#TRPBF is a high-performance, multicell battery stack monitor from Linear Technology, now part of Analog Devices, designed for use in electric vehicles, hybrid electric vehicles, and other energy storage applications where monitoring multiple battery cells is critical for safety and efficiency.

Key Features

  • Multicell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.
  • High Voltage Capability: The device can tolerate up to 1000V, making it suitable for high voltage battery management systems.
  • Robust Communication: Features a robust proprietary 2-wire daisy chain interface, which provides noise immunity and reduces the number of isolation components in a system.
  • Integrated Balancing: Includes an onboard passive cell balancing feature for each cell, which can be controlled independently.
  • Temperature Measurements: Ability to measure and report the temperature of the monitored cells, ensuring safe operation within the specified thermal limits.
  • Configurable Data Acquisition: The device's ADC can be configured for various measurement modes and rates, allowing optimization for speed or resolution.

Applications

  • Electric Vehicles (EV)
  • Hybrid Electric Vehicles (HEV)
  • Energy Storage Systems
  • Backup Power Systems

Technical Specifications

The LTC6804HG-1#TRPBF operates over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments. It is available in a surface-mount package, which is RoHS compliant and suitable for automated assembly processes. The device's accuracy, coupled with its diagnostic features, makes it a reliable choice for critical applications where battery health and safety are paramount.

Conclusion

With its robust feature set and high reliability, the LTC6804HG-1#TRPBF is an excellent solution for advanced battery management systems requiring precise cell monitoring and balancing. Its high voltage capability and comprehensive diagnostic features ensure that it can meet the stringent requirements of the most demanding energy storage applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.1923 $88.3846
3+ $36.2603 $108.7809
5+ $35.1272 $175.6360
6+ $33.9941 $203.9646
8+ $32.8609 $262.8872
11+ $29.4615 $324.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess