EN
  • EN
  • DE

SJ-5012-BLACK

Part No SJ-5012-BLACK
Manufacturer 3M
Catalog Bumpers, Feet, Pads, Grips
Description Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 3 m
Mounting SMD (SMT)
Case / Package Molded
Color Black
Height 3.5 mm
Lead Free Yes
Lead Length 3 m
Length 3 m
Material PU, Polyurethane
Mount Adhesive
Outside Diameter 12.7 mm
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Sensing Distance 3 m
Shape Cylindrical, Tapered
Width 12.7 mm
Win Source Part Number 959307-SJ-5012-BLACK
Categories Hardware,Fasteners,Accessories
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SJ-5012-BLACK CAD Model

Description

The 3M 959307-SJ-5012-BLACK is a hardware accessory that is used to fasten electronic devices. It is a black-colored product that is made of PU and polyurethane material. The accessory has a cylindrical and tapered shape and a length of 3 meters. It has a sensing distance of 3 meters and a popularity rating of low. The 3M 959307-SJ-5012-BLACK is a quality product that is manufactured by 3M, a reputable brand in the electronic industry.

You May Also Be Interested in

3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Essentra Components
FOOT CYLINDRICAL 4.72" DIA BLACK / Foot Cylindrical, Tapered 4.720" Dia (119.89mm) Nylon Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
3M
Need more? Email Us
3M
BUMPER SQUARE 0.5"L X 0.5"W BLK / Bumper Square, Tapered 0.500" L x 0.500" W (12.70mm x 12.70mm) Polyurethane Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess