EN
  • EN
  • DE

LTC6804HG-1#PBF

Part No LTC6804HG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 48-SSOP
Win Source Part Number 1064065-LTC6804HG-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-1#PBF CAD Model

Description

LTC6804HG-1#PBF - Battery Monitoring IC from Linear Technology

The LTC6804HG-1#PBF is a highly sophisticated battery stack monitor that can measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is designed to operate within a wide temperature range, making it suitable for various demanding applications such as electric vehicles, energy storage systems, and backup battery systems.

Key Features

  • High Voltage Capability: The LTC6804HG-1#PBF can tolerate voltages up to 1000V, ensuring safety and reliability in high voltage battery management systems.
  • Precision Measurement: The device offers a best-in-class measurement accuracy, which is crucial for maintaining the balance and prolonging the lifespan of battery cells.
  • Multiplexed Design: Its multiplexed design allows multiple LTC6804HG-1#PBF ICs to be connected in series, enabling the monitoring of an extended number of battery cells.
  • Robust Communication: It features a robust isoSPI communication interface that provides high noise immunity and long-distance communication capabilities.
  • Integrated Cell Balancing: The IC includes passive cell balancing transistors to help maintain the balance of the battery cells during charging cycles.
  • Comprehensive Diagnostics: Comprehensive diagnostic features ensure detection of open wire, under-voltage, and over-voltage conditions, enhancing the safety and reliability of the system.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

The LTC6804HG-1#PBF is available in a 44-lead plastic SSOP package and is specified for operation from -40°C to 125°C. With its advanced features and robust design, the LTC6804HG-1#PBF is an essential component for any high-performance battery management system, ensuring accurate monitoring and protection for battery packs, thus contributing to the safety, efficiency, and longevity of the overall system.

For more detailed technical specifications, application guides, and support resources, please refer to the official Linear Technology (Analog Devices) documentation and product datasheets.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0976 $90.1952
3+ $37.0032 $111.0096
5+ $35.8468 $179.2340
6+ $34.6905 $208.1430
8+ $33.5341 $268.2728
10+ $30.0651 $300.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 392 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess