EN
  • EN
  • DE

AM3352BZCE60

Part No AM3352BZCE60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 600MHZ 298NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3352
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1144000-AM3352BZCE60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3352BZCE60 CAD Model

Description

Product Overview: Texas Instruments AM3352BZCE60

The Texas Instruments AM3352BZCE60 is a high-performance microprocessor that is a part of the Sitara™ AM335x family. This product is designed to deliver exceptional processing capabilities, which makes it suitable for a wide range of industrial applications, including automation, human-machine interface (HMI), networking, and point-of-service kiosks.

Key Features:

  • CPU: The AM3352BZCE60 is built around an ARM Cortex-A8 processor that can run up to 600MHz, providing a solid foundation for multitasking and computationally intensive applications.
  • Memory: It supports various types of external memory interfaces including DDR2, DDR3, and DDR3L, allowing for flexible and scalable memory solutions.
  • Graphics: While this particular model does not include a 3D graphics accelerator, it does offer a 24-bit digital interface for displays, which can be used for simple graphical output.
  • Connectivity: The processor features a rich set of peripherals for connectivity, such as multiple UARTs, I2C, SPI, CAN, and USB ports, facilitating easy integration with a variety of external devices.
  • Industrial Communication: With support for industrial Ethernet protocols, the AM3352BZCE60 is well-suited for industrial automation that requires robust communication standards.
  • Power Efficiency: This microprocessor is designed with power efficiency in mind, featuring a low-power architecture and several power-saving modes to reduce energy consumption in embedded systems.

Applications:

The versatility of the AM3352BZCE60 makes it an ideal choice for a multitude of applications. Its robust processing capabilities and extensive connectivity options are perfect for:

  • Industrial automation systems
  • Human-machine interface (HMI) panels
  • Networking equipment
  • Point-of-service kiosks and terminals
  • Smart energy solutions

Overall, the Texas Instruments AM3352BZCE60 is a reliable and efficient solution for designers looking to create advanced embedded systems. Its combination of performance, connectivity, and power efficiency ensures that it can meet the demands of a broad spectrum of industrial and commercial applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0460 $60.1380
7+ $16.4480 $115.1360
10+ $15.9340 $159.3400
13+ $15.4200 $200.4600
17+ $14.9060 $253.4020
23+ $13.3640 $307.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess