EN
  • EN
  • DE

LTC6803IG-2#TRPBF

Part No LTC6803IG-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-SSOP
Win Source Part Number 1064062-LTC6803IG-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-2#TRPBF CAD Model

Description

LTC6803IG-2#TRPBF - Multicell Battery Stack Monitor

The LTC6803IG-2#TRPBF is a high-precision battery monitoring integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, for advanced battery management systems. This robust IC is specifically engineered to monitor up to 12 series-connected battery cells in applications such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where battery health and efficiency are critical.

This innovative product offers a wide range of features that make it an essential component for battery management. With an ability to measure cell voltages with an accuracy of ±0.25% from -40°C to 85°C, the LTC6803IG-2#TRPBF ensures precise monitoring, which is vital for maintaining the longevity and reliability of battery packs. The device also includes built-in temperature sensing capabilities, providing a comprehensive overview of the battery system's health.

The LTC6803IG-2#TRPBF is designed to withstand harsh environments, with an operating temperature range from -40°C to 125°C. Its robust design includes a stainless steel temperature grade, ensuring reliable performance even under extreme conditions. The IC comes in a compact 44-lead SSOP package, which is highly suitable for space-constrained applications.

One of the standout features of this product is its ability to daisy-chain multiple LTC6803IG-2#TRPBF devices, enabling the monitoring of more than 12 cells. This cascading capability allows for the construction of large battery monitoring arrays without sacrificing accuracy or increasing the complexity of communication protocols. The integrated 2-wire isoSPI interface facilitates safe and noise-immune data communication over long distances, making it ideal for large battery packs.

Furthermore, the LTC6803IG-2#TRPBF comes equipped with passive cell balancing transistors, which help to equalize the charge on individual cells during charging cycles, thus extending the life of the battery pack. Additionally, the device includes comprehensive self-test features, ensuring reliable operation over the life of the product.

Overall, the LTC6803IG-2#TRPBF from Linear Technology is a sophisticated solution for battery stack monitoring, offering precision, durability, and flexibility, making it a top choice for advanced battery management in a variety of demanding applications.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess