EN
  • EN
  • DE

LTC6802IG-2#3EZPBF

Part No LTC6802IG-2#3EZPBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SSOP44
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754469-LTC6802IG-2#3EZPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-2#3EZPBF CAD Model

Description

The LTC6802IG-2#3EZPBF is a precision battery monitoring IC designed by Linear Technology, now part of Analog Devices, to meet the stringent requirements of multicell battery stack monitoring in automotive, industrial, and high-reliability applications. This high-performance integrated circuit is capable of simultaneously measuring up to 12 individual battery cells in series, making it an ideal choice for managing rechargeable battery packs in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems.

Key Features:

  • Simultaneous Cell Monitoring: Capable of measuring all cell voltages in a battery pack simultaneously, ensuring fast and accurate state-of-charge and state-of-health calculations.
  • High Voltage Capability: Withstands up to 1000V total input voltage, making it suitable for high voltage battery stack applications.
  • Built-in Temperature Sensing: Features temperature monitoring to protect against thermal runaway and optimize battery performance.
  • Robust Communication: Incorporates a reliable SPI interface for data communication, allowing for robust data transfer even in noisy environments.
  • Integrated Balancing Transistors: Includes internal balance transistors to manage cell balancing without external components, simplifying the design and reducing system cost.
  • Multiple ICs Connectivity: Multiple LTC6802IG-2#3EZPBF devices can be connected in series, enabling monitoring of battery stacks with more than 12 cells.

Applications:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Backup Power Systems
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)

Product Specifications:

  • Part Number: LTC6802IG-2#3EZPBF
  • Package: 44-lead plastic SSOP
  • Temperature Range: -40°C to 85°C
  • Supply Voltage Range: 9V to 60V

The LTC6802IG-2#3EZPBF is engineered for precision and reliability, offering a comprehensive solution for battery management systems requiring minimal external components and advanced features for cell monitoring. Its robust design and advanced capabilities make it a go-to component for engineers looking to optimize battery system performance and safety.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 875 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess