EN
  • EN
  • DE

LTC4224CDDB-2#2GCPBF

Part No LTC4224CDDB-2#2GCPBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DFN10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754459-LTC4224CDDB-2#2GCPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4224CDDB-2#2GCPBF CAD Model

Description

LTC4224CDDB-2#2GCPBF - Hot Swap Controller from Linear Technology

The LTC4224CDDB-2#2GCPBF is a sophisticated dual Hot Swap™ controller designed to enable safe board insertion and removal from a live backplane. Manufactured by Linear Technology, this controller is specifically engineered to manage electronic circuit power supply connections, ensuring protection against overcurrent, overvoltage, and potential short-circuit conditions.

Key Features:

  • Wide Operating Voltage Range: Designed to function effectively across a wide voltage range, this controller is versatile and suitable for various applications.
  • Dual-Channel Operation: The dual-channel design allows for simultaneous control of two power supply rails, providing flexibility in managing different voltages or redundant power supplies.
  • Adjustable Current Limit: Users can set the current limit according to their specific requirements, offering protection tailored to the needs of the connected circuitry.
  • Fast Overcurrent Protection: The LTC4224CDDB-2#2GCPBF reacts quickly to overcurrent events, safeguarding the electronic components from potential damage.
  • Power Good Outputs: The controller includes power good outputs, which provide real-time status feedback on the power supply conditions, enhancing system reliability.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC4224CDDB-2#2GCPBF saves valuable board space and is suitable for dense circuit designs.

Applications:

The LTC4224CDDB-2#2GCPBF is ideal for a variety of applications including:

  • RAID Systems
  • Network Servers
  • Telecommunication Equipment
  • Industrial Systems
  • High Availability Systems

Technical Specifications:

For detailed technical specifications, refer to the datasheet provided by Linear Technology. This document will offer in-depth information regarding electrical characteristics, pin configurations, timing diagrams, and application circuits to help designers integrate the LTC4224CDDB-2#2GCPBF into their systems effectively.

Conclusion:

The LTC4224CDDB-2#2GCPBF from Linear Technology represents a reliable and efficient solution for power management in high-performance electronic systems. Its dual-channel operation, adjustable current limit, and compact form factor make it an excellent choice for designers looking to enhance system safety and reliability.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess