EN
  • EN
  • DE

LTC6800HDD#TRPBF

Part No LTC6800HDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O 5.5V Automotive 8-Pin DFN EP T/R / IC OPAMP INSTR 200KHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 1.3mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784383-LTC6800HDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6800
Introduction Date January 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6800HDD#TRPBF CAD Model

Description

Product Overview: LTC6800HDD#TRPBF

The LTC6800HDD#TRPBF is a high-performance, precision battery monitoring IC designed by Linear Technology, now part of Analog Devices. This integrated circuit is specifically tailored for real-time monitoring of multicell battery stacks commonly used in electric vehicles, hybrid vehicles, and other high voltage battery-powered applications.

Key Features

  • High Voltage Capability: The LTC6800HDD#TRPBF can monitor up to 12 series-connected battery cells with a total measurement range of 0V to 60V, ensuring compatibility with a wide range of battery chemistries and configurations.
  • Accuracy: Precision measurement capabilities with an accuracy of ±1.2mV, enabling reliable state-of-charge and state-of-health estimations, critical for battery management systems.
  • Multiplexed Design: Features a multiplexed architecture that allows multiple devices to be connected in series, enabling the monitoring of even larger series stacks of batteries without the need for additional isolation components.
  • Robust Communication: Utilizes a robust 1Mbps high-speed ISO-SPI interface that provides a reliable communication channel even in the noisy environments typical of automotive and industrial applications.
  • Temperature Monitoring: Includes temperature monitoring functionality, which is crucial for ensuring the safe operation of the battery pack and preventing thermal runaway conditions.
  • Compact Package: Comes in a small 5mm x 7mm DFN package, making it suitable for space-constrained applications.

Applications

The LTC6800HDD#TRPBF is ideal for a variety of applications where battery monitoring is essential. These include:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Battery Systems
  • Grid Storage
  • Uninterruptible Power Supplies (UPS)

Reliability and Quality

Linear Technology's LTC6800HDD#TRPBF is manufactured to meet the highest quality and reliability standards. It is designed to withstand harsh automotive and industrial environments, ensuring long-term performance and safety.

Ordering Information

The product is available in a RoHS-compliant package, denoted by the #TRPBF suffix, indicating that it is provided in tape and reel packaging for automated assembly processes.

With its advanced features and robust design, the LTC6800HDD#TRPBF from Linear Technology is an excellent choice for designers seeking a reliable and accurate battery monitoring solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess