EN
  • EN
  • DE

LTC6752HSC6-1#TRMPBF

Part No LTC6752HSC6-1#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP R-R CMOS 280MHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type CMOS
Voltage - Supply, Single/Dual (±) 2.45V ~ 3.5V
Voltage - Input Offset (Maximum) 5.5mV at 3.3V
Current - Input Bias (Maximum) 1.5μA at 3.3V
Current - Output (Typ) 70mA
Current - Quiescent (Maximum) 5.8mA
CMRR, PSRR (Typ) 70dB CMRR, 73dB PSRR
Propagation Delay (Maximum) 5ns
Hysteresis 4.7mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-VSSOP, SC-88, SOT-363
Mounting Style SMD
Supplier Device Package SC-70-6
Part Number Series LTC6752
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802049-LTC6752HSC6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6752HSC6-1#TRMPBF CAD Model

Description

The LTC6752HSC6-1#TRMPBF is a high-speed comparator designed by Linear Technology, now part of Analog Devices, that offers cutting-edge performance for fast signal processing applications. This component is a part of the LTC6752 series, which are known for their ultra-fast propagation delays and low jitter performance.

With a propagation delay of just 2.9ns and an overdrive dispersion of 1.8ns, this comparator is ideal for systems requiring high-speed, precise decision-making capabilities. The LTC6752HSC6-1#TRMPBF can operate with a supply voltage range from 2.45V to 5.25V, making it versatile for various power environments and compatible with a wide range of other components.

The device comes in a compact 6-lead SC70 package, which is suitable for space-constrained applications. Despite its small size, it does not compromise on performance, offering a toggle rate of 280MHz, which is beneficial for high-frequency or fast-switching circuits.

The LTC6752HSC6-1#TRMPBF also features a rail-to-rail output stage, which allows for a wide dynamic range, ensuring that the output can swing close to the supply rails. This makes it especially useful in digital interfacing or when driving logic-level circuits.

The device is designed to handle a range of input signals, with an input range that includes the negative supply. This feature, along with an internal hysteresis of 7mV, enhances the comparator's noise immunity, ensuring reliable operation even in noisy environments.

Moreover, the LTC6752HSC6-1#TRMPBF is available in a tape and reel package, denoted by the #TRMPBF suffix, which facilitates automated manufacturing processes, making it a convenient choice for mass production.

In summary, the LTC6752HSC6-1#TRMPBF from Linear Technology is a high-performance, high-speed comparator that excels in applications where speed, accuracy, and reliability are critical. Its features make it an excellent choice for automatic test equipment, high-speed signal detection, zero-crossing detectors, and pulse-width modulation (PWM) control circuits.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5943 $57.5658
13+ $7.8723 $102.3399
20+ $7.6263 $152.5260
28+ $7.3803 $206.6484
36+ $7.1342 $256.8312
47+ $6.3962 $300.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,060 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess