EN
  • EN
  • DE

LTC6601IUF-2#TRPBF

Part No LTC6601IUF-2#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Active Filter Single Low Pass 2nd Order 27MHz 20-Pin QFN EP T/R / IC FILTER/ADC DVR LP LD 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Frequency - Cutoff or Center 27MHz
Number of Filters 3
Filter Order 2nd
Operating Supply Voltage 2.7 V ~ 5.25 V
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 784359-LTC6601IUF-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6601-2
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6601IUF-2#TRPBF CAD Model

Description

The LTC6601IUF-2#TRPBF is a state-of-the-art fully differential amplifier and driver manufactured by Linear Technology, designed for applications that require the utmost signal integrity. This high-performance component is well-suited for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed DAC outputs, making it an ideal choice for communication systems, medical equipment, and industrial instrumentation.

Key Features:

  • Frequency Performance: The LTC6601IUF-2#TRPBF boasts a wide bandwidth, facilitating its use in high-frequency signal chains where maintaining signal fidelity is critical.
  • Low Noise: Engineered to minimize noise, this amplifier ensures a clean signal path, enhancing the performance of sensitive electronic systems.
  • Low Distortion: With its low distortion characteristics, the component preserves the integrity of the original signal, making it suitable for high-fidelity audio applications and precision measurement equipment.
  • Fully Differential: The fully differential design provides improved noise rejection and is optimized for driving differential input ADCs, a common requirement in modern digital communication systems.
  • Robust Temperature Range: The device operates reliably over an industrial temperature range, ensuring consistent performance in a variety of environmental conditions.
  • Compact Packaging: The LTC6601IUF-2#TRPBF comes in a compact QFN package, which is ideal for space-constrained applications without compromising on performance.

Applications:

  • High-Speed Data Acquisition Systems
  • Wireless and Wired Broadband Communication
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Professional Audio Equipment

Linear Technology's LTC6601IUF-2#TRPBF is a testament to the company's commitment to providing high-quality, precision components that meet the rigorous demands of advanced electronic systems. With its exceptional performance and versatility, this fully differential amplifier/driver is an excellent choice for engineers and designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess