EN
  • EN
  • DE

LTC6420CUDC-20#TRPBF

Part No LTC6420CUDC-20#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Dual R-R O/P 3.5V 20-Pin QFN EP T/R / IC DRVR DIFF AMP/ADC DUAL 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x4)
Win Source Part Number 784350-LTC6420CUDC-20#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6420
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6420CUDC-20#TRPBF CAD Model

Description

The LTC6420CUDC-20#TRPBF is a cutting-edge differential ADC (Analog-to-Digital Converter) driver developed by Linear Technology, designed to enhance the performance of high-speed signal acquisition systems. This component is engineered to provide a seamless interface between high-frequency analog signals and digital converters, ensuring minimal distortion and high signal integrity.

Key Features:

  • High Bandwidth: The LTC6420CUDC-20#TRPBF boasts a wide bandwidth of 3GHz, making it ideal for high-speed applications that require rapid signal processing.
  • Gain Options: It offers a fixed gain of 20dB, which helps to amplify low-level signals without the need for additional external components.
  • Differential Outputs: The device features fully differential outputs, which are crucial for driving modern ADCs with differential inputs, significantly reducing common-mode noise and enhancing signal-to-noise ratio (SNR).
  • Low Distortion: With its low harmonic distortion, this driver maintains signal fidelity, ensuring accurate reproduction of the input signal at the ADC.
  • High Output Linearity: The LTC6420CUDC-20#TRPBF provides excellent output linearity, which is essential for maintaining the integrity of the analog signal in digital form.
  • Power Efficiency: It operates with a single 5V supply, optimizing power consumption for energy-sensitive designs.
  • Compact Packaging: The device comes in a compact QFN package, which is suitable for space-constrained applications.

Applications:

The LTC6420CUDC-20#TRPBF is versatile and can be used in a variety of high-performance applications, including:

  • Wireless and Wired Broadband Communications
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Radar and Sonar Systems
  • Test and Measurement Instruments

With its robust design and high-speed capabilities, the LTC6420CUDC-20#TRPBF from Linear Technology is an ideal solution for designers looking to improve the dynamic performance of their ADC systems, ensuring precise and efficient digital representation of high-frequency analog signals.

You May Also Be Interested in

Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0757 $50.7570
25+ $4.1647 $104.1175
38+ $4.0345 $153.3110
52+ $3.9044 $203.0288
67+ $3.7742 $252.8714
89+ $3.3838 $301.1582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess