EN
  • EN
  • DE

ATF22LV10C-10JC

Part No ATF22LV10C-10JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 10 ns
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ATF22LV10C
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566527-ATF22LV10C-10JC
Ultra Librarian 3D Model Ultra Librarian ATF22LV10C-10JC CAD Model

Description

Microchip Technology's ATF22LV10C-10JC Programmable Logic Device

The ATF22LV10C-10JC from Microchip Technology is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) that offers a versatile solution for a wide range of digital logic applications. This device is part of the Atmel (now Microchip) ATF22V10C series, which is designed to deliver the ease of use and low power consumption that modern electronics demand.

Key Features:

  • High-Speed Performance: The ATF22LV10C-10JC operates with a propagation delay of 10 ns, making it suitable for high-speed applications that require quick response times.
  • Low Power Consumption: Built with power-conscious designs in mind, this device offers a typical standby current of just 10 µA, helping to extend battery life in portable applications.
  • Electrically Erasable and Programmable: Users can easily reprogram the device electronically, allowing for rapid prototyping and updates without the need for expensive hardware changes.
  • High-Density Design: With its 10 macrocells, the ATF22LV10C-10JC provides a compact solution without compromising on logic capacity, enabling the creation of complex logic functions in a small footprint.
  • Wide Operating Voltage Range: The device supports an operating voltage range of 4.5V to 5.5V, offering flexibility for different power supply specifications.
  • Industry-Standard Package: Enclosed in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, it is compatible with standard PCB (Printed Circuit Board) layouts and easy to integrate into existing designs.

Applications:

The ATF22LV10C-10JC is highly versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Power management systems
  • Consumer electronics
  • And many other logic-based applications

Microchip Technology's ATF22LV10C-10JC offers a reliable and flexible solution for designers looking to implement programmable logic in their systems. Its combination of speed, low power, and reprogrammability makes it a valuable component for a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess