EN
  • EN
  • DE

LTC6410CUD-6#PBF

Part No LTC6410CUD-6#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single 5.25V 16-Pin QFN EP Tube / IC OPAMP DIFF 1.4GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 1500 V/μs
-3db Bandwidth 1.4GHz
Voltage - Input Offset 400μV
Operating Supply Current 125mA
Output Current per Channel 42mA
Dual Supply Voltage (±) 2.8 V ~ 5.5 V, ±1.4 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784346-LTC6410CUD-6#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6410-6
Introduction Date October 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6410CUD-6#PBF CAD Model

Description

Linear Technology LTC6410CUD-6#PBF Product Overview

The LTC6410CUD-6#PBF is a high-performance, differential amplifier designed by Linear Technology, now part of Analog Devices, renowned for their precision engineering in analog ICs. This amplifier is tailored for applications requiring high linearity, low noise, and a wide bandwidth, making it an ideal choice for advanced communication systems, medical equipment, and instrumentation that demand impeccable signal integrity.

Key Features

  • High Linearity: The LTC6410CUD-6#PBF offers outstanding linearity with an OIP3 (Output Third-Order Intercept Point) of 46dBm at 100MHz, ensuring minimal distortion in signal processing applications.
  • Wide Bandwidth: With a 3dB bandwidth of 2GHz, this differential amplifier can handle high-speed signals, making it suitable for broadband applications.
  • Low Noise Figure: The device features a low noise figure of 3.3dB at 100MHz, which is critical for maintaining signal fidelity in noise-sensitive designs.
  • Adjustable Gain: The gain of the LTC6410CUD-6#PBF is adjustable via external resistors, providing flexibility to match the gain requirements of different systems.
  • Differential Inputs and Outputs: Differential I/Os offer improved noise immunity and are ideal for driving analog-to-digital converters (ADCs) with differential inputs.
  • Power Efficiency: Operating with a supply voltage from 4.75V to 5.25V, the amplifier is designed for power-sensitive applications.

Applications

  • IF and baseband processing for wireless communication
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Test and measurement instrumentation
  • A/D converter driver

Product Specifications

The LTC6410CUD-6#PBF is packaged in a compact, 16-lead QFN package with a footprint of just 3mm x 3mm, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Linear Technology's commitment to high-quality and performance is evident in the LTC6410CUD-6#PBF amplifier. It is a testament to their expertise in creating components that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9837 $50.7229
41+ $2.4482 $100.3762
64+ $2.3717 $151.7888
88+ $2.2952 $201.9776
113+ $2.2187 $250.7131
151+ $1.9891 $300.3541
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess