EN
  • EN
  • DE

LTC6400CUD-14#TRPBF

Part No LTC6400CUD-14#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single 3.5V 16-Pin QFN EP T/R / IC ADC DRIVER DIFF 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784326-LTC6400CUD-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6400
Introduction Date May 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6400CUD-14#TRPBF CAD Model

Description

LTC6400CUD-14#TRPBF: High-Speed Differential ADC Driver

The LTC6400CUD-14#TRPBF is a high-performance, low-power, differential ADC (Analog-to-Digital Converter) driver designed by Linear Technology. This highly integrated device is optimized for driving high-speed 14-bit ADCs, making it an ideal choice for a wide range of applications that require precise signal conversion from analog to digital form. With its high linearity and low noise characteristics, the LTC6400CUD-14#TRPBF ensures that signals are transmitted with minimal distortion and maximum fidelity.

Featuring a fixed gain of 14dB, the LTC6400CUD-14#TRPBF is capable of operating at a bandwidth of 1.4GHz, which allows it to support very high data rates. This makes it suitable for demanding applications such as medical imaging, communications systems, and industrial instrumentation where accurate and rapid signal processing is crucial.

The device operates from a single 3.3V supply, which helps to simplify power management in complex systems. Additionally, it offers a shutdown feature that reduces power consumption when the device is not in use, making it an energy-efficient option for battery-powered devices.

The LTC6400CUD-14#TRPBF comes in a compact QFN-16 package, which is designed to save board space and is suitable for space-constrained applications. The small form factor, combined with the exposed pad for excellent thermal performance, ensures that the device can maintain its performance even in environments where heat dissipation is a concern.

Key features of the LTC6400CUD-14#TRPBF include:

  • Fixed gain of 14dB
  • 1.4GHz -3dB bandwidth
  • Low noise and distortion
  • Single 3.3V supply operation
  • Shutdown feature for power savings
  • Compact QFN-16 package with exposed pad for thermal performance

In summary, the LTC6400CUD-14#TRPBF from Linear Technology is a top-of-the-line differential ADC driver that offers high speed, precision, and energy efficiency. Its advanced features and compact design make it an excellent choice for engineers looking to improve the performance and reliability of their high-speed signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,097 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess