EN
  • EN
  • DE

LTC6362CMS8#PBF

Part No LTC6362CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R I/O ±2.625V/5.25V Automotive 8-Pin MSOP Tube / IC OPAMP DIFF 180MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 45 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 34MHz
Current - Input Bias 75nA
Voltage - Input Offset 75μV
Operating Supply Current 1mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784321-LTC6362CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6362
Introduction Date March 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6362CMS8#PBF CAD Model

Description

LTC6362CMS8#PBF - Low Power, Rail-to-Rail Output, Differential Amplifier

The LTC6362CMS8#PBF is a high-performance, low-power differential amplifier from Linear Technology, designed to provide precision signal conditioning in a variety of applications. This versatile component features rail-to-rail outputs, which enable it to operate effectively with a wide range of input signals while maintaining excellent linearity and dynamic response.

With its fully differential architecture, the LTC6362CMS8#PBF is ideal for driving high-resolution analog-to-digital converters (ADCs) or buffering the outputs of high-performance digital-to-analog converters (DACs). Its low noise and low distortion characteristics ensure that signals are amplified with minimal degradation, making it a perfect choice for sensitive instrumentation, medical equipment, and professional audio applications.

The amplifier operates over a supply voltage range of 2.8V to 5.25V, which allows for single-supply operation and compatibility with a variety of power sources. The low power consumption of the LTC6362CMS8#PBF is a key feature for battery-powered and portable devices, as it helps to extend operational life and reduce thermal issues.

Key specifications of the LTC6362CMS8#PBF include:

  • Low offset voltage: This ensures high accuracy in signal amplification and is critical for precision measurement applications.
  • High common-mode rejection ratio (CMRR): The device can effectively reject unwanted common-mode signals, enhancing the performance of the differential amplifier in noisy environments.
  • Low harmonic distortion: Maintains the integrity of the original signal, which is especially important in audio and communication systems.
  • Fast settling time: Enables the amplifier to quickly respond to changes in the input signal, which is beneficial in applications requiring rapid signal processing.

Furthermore, the LTC6362CMS8#PBF is packaged in a compact MSOP-8 package, which allows for efficient use of board space in densely packed electronic designs. It also features robust ESD protection, ensuring greater reliability and longevity in harsh electrical environments.

Whether used in data acquisition systems, active filters, or signal conditioning circuits, the LTC6362CMS8#PBF from Linear Technology stands out as a high-quality, reliable component that can significantly enhance system performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8009 $59.0045
11+ $9.6828 $106.5108
16+ $9.3803 $150.0848
23+ $9.0777 $208.7871
29+ $8.7751 $254.4779
39+ $7.8673 $306.8247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess