Products specifications Report Issue?

Reference Date Code 1001+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754468-LTC6253CMS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6253CMS CAD Model

Description

Introducing the LTC6253CMS from Linear Technology

The LTC6253CMS is a high-performance, low-power operational amplifier (op-amp) that is part of Linear Technology's range of precision amplifiers. This device is designed to meet the demands of a wide array of applications, including portable and battery-powered equipment, where power efficiency is crucial without compromising on performance.

Key Features

  • High Speed: The LTC6253CMS offers a slew rate of 6.5V/μs and a gain bandwidth product of 6.5MHz, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: With a supply current of just 1mA per amplifier, this op-amp is an excellent choice for power-sensitive applications.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, which allows for easy integration into a variety of systems.
  • Rail-to-Rail Output: The LTC6253CMS features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, particularly beneficial for low-voltage applications.
  • CMOS Input: The CMOS input stage ensures ultra-low input bias currents, making this op-amp ideal for high-impedance sensor interfaces and integrators.

Applications

The versatile nature of the LTC6253CMS makes it suitable for a broad range of applications, including:

  • Active filters
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Driving A/D converters
  • Buffering DAC converters

Package and Reliability

The LTC6253CMS is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. Linear Technology's commitment to high-quality manufacturing ensures that this op-amp provides reliable performance over its specified temperature range.

Whether you're designing a sophisticated medical device, a portable consumer product, or a complex industrial system, the LTC6253CMS from Linear Technology is engineered to deliver top-notch performance while maintaining power efficiency. Its combination of speed, power conservation, and versatile supply voltage makes it a smart choice for your next high-performance application.

You May Also Be Interested in

Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
Texas Instruments
8-BIT MAGNITUDE/IDENTITY COMPARATORS
Need more? Email Us
ECAD model for SN74LS688DWR
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention