EN
  • EN
  • DE

LTC6247CKC#TRPBF

Part No LTC6247CKC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O 5.25V Automotive 8-Pin UTDFN EP T/R / IC OPAMP GP 180MHZ RRO 8UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 90 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 120MHz
Current - Input Bias 400nA
Voltage - Input Offset 100μV
Operating Supply Current 1.25mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 2.5 V ~ 5.25 V, ±1.25 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UTDFN-EP (2x2)
Win Source Part Number 784288-LTC6247CKC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6247
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC6247CKC#TRPBF CAD Model

Description

The LTC6247CKC#TRPBF is a high-performance, high-speed operational amplifier from Linear Technology, designed to cater to a wide range of applications that demand quick response times and high precision. This operational amplifier stands out with its low noise and low power consumption, making it an excellent choice for high-frequency signal amplification and conditioning in both industrial and consumer electronics.

Key Features

  • High Speed: With a gain bandwidth product of 180MHz, this op-amp provides fast settling times and is capable of handling high-speed signals with ease.
  • Low Noise: The LTC6247CKC#TRPBF has a low input-referred noise voltage, which ensures that the amplified signal has minimal additional noise, maintaining signal integrity.
  • Power Efficiency: Despite its high-speed capabilities, it boasts a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Rail-to-Rail Output: The output can swing to both supply rails, providing maximum dynamic range in single-supply operations.
  • Wide Supply Range: It operates with a supply voltage range from 2.8V to 11V, accommodating various power requirements and making it versatile for different circuit designs.
  • Robust Packaging: Available in a compact, 6-lead SOT-23 package, the LTC6247CKC#TRPBF is suitable for space-constrained applications.

Applications

The LTC6247CKC#TRPBF is ideal for a broad spectrum of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • High-speed integrators
  • Video and imaging systems
  • Signal processing
  • Medical instrumentation

Conclusion

The LTC6247CKC#TRPBF from Linear Technology is an advanced operational amplifier that combines speed, precision, and power efficiency. Its rail-to-rail output and wide supply voltage range make it a flexible and adaptable component for a multitude of high-speed amplification needs. Whether for industrial, medical, or consumer electronic applications, this op-amp is designed to deliver superior performance where it counts.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess