EN
  • EN
  • DE

LTC6101AHS5#TRPBF

Part No LTC6101AHS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 135536-LTC6101AHS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101AHS5#TRPBF CAD Model

Description

Linear Technology's LTC6101AHS5#TRPBF High Side Current Sense Amplifier

The LTC6101AHS5#TRPBF is a high-quality, precision current sense amplifier from Linear Technology, designed to monitor current via the voltage across a shunt resistor in high side applications. This device offers a unique combination of versatility, performance, and reliability for a wide range of applications including power management, battery monitoring, and motor control systems.

Key Features

  • Wide Input Common Mode Range: The LTC6101AHS5#TRPBF operates on a common mode range from 4V to 60V, making it suitable for a broad array of supply voltages and ensuring its compatibility with automotive and industrial voltage systems.
  • High Accuracy: With its precision input offset voltage and very low offset drift, this current sense amplifier ensures accurate current measurement over both time and temperature variations.
  • Quiescent Current: The device boasts a low quiescent current, which is advantageous for power-sensitive applications, helping to minimize power consumption when the system is in an idle state.
  • High Voltage Gain: Featuring a voltage gain of 100V/V, the LTC6101AHS5#TRPBF can detect minute changes in shunt resistor voltage, allowing for the detection of low-level currents.
  • Temperature Range: It is designed to operate over a wide temperature range from -40°C to 125°C, enabling its use in environments with extreme temperature conditions.

Package and Reliability

The LTC6101AHS5#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance even in harsh conditions, and the device is characterized for operation from -40°C to 125°C, catering to automotive and industrial temperature requirements.

Applications

Due to its high side measurement capability and wide input common mode range, the LTC6101AHS5#TRPBF is an excellent choice for various applications such as:

  • Automotive Battery Monitoring
  • Power Supply Monitoring
  • Portable Equipment
  • Motor Control
  • Overcurrent Protection

In summary, the LTC6101AHS5#TRPBF from Linear Technology is a versatile and reliable component for precise current sensing in high side applications. Its combination of features makes it an essential part of power management systems where accuracy and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7071 $51.7781
23+ $4.4092 $101.4116
36+ $4.2602 $153.3672
51+ $3.9623 $202.0773
66+ $3.8133 $251.6778
82+ $3.6644 $300.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess