EN
  • EN
  • DE

LTC6101ACMS8#TRPBF

Part No LTC6101ACMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117877-LTC6101ACMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101ACMS8#TRPBF CAD Model

Description

LTC6101ACMS8#TRPBF High Voltage, High Side Current Sense Amplifier

The LTC6101ACMS8#TRPBF from Linear Technology is a versatile, precision high side current sense amplifier designed to monitor current via voltage across a shunt resistor in a wide array of applications. This device is particularly suitable for scenarios where accurate current measurement is crucial, such as in power management systems, battery chargers, and automotive electronics.

Featuring a high voltage range, the LTC6101ACMS8#TRPBF can operate with a common mode voltage range of 4V to 60V, making it adaptable for both low and high side sensing in 12V, 24V, and 48V systems. The device is capable of withstanding voltages up to 70V, ensuring robustness and reliability in fluctuating voltage environments.

With its precision accuracy, the LTC6101ACMS8#TRPBF boasts a maximum input offset voltage of just 250µV, which allows for precise current measurement without significant error. This high level of accuracy is maintained over the entire operating temperature range, ensuring consistent performance in various conditions.

The device's quiescent current is also notably low at 170µA, which minimizes power consumption and makes it an excellent choice for power-sensitive applications. Additionally, the LTC6101ACMS8#TRPBF offers a fast response time, which is essential for real-time monitoring and protection circuits.

For ease of integration into various designs, the LTC6101ACMS8#TRPBF is available in an 8-lead MSOP package. This compact form factor is beneficial for space-constrained applications without compromising on functionality.

The LTC6101ACMS8#TRPBF also features a wide operating temperature range from -40°C to 85°C, allowing it to be used in environments that experience extreme temperatures. With its robust design, this current sense amplifier is protected against reverse battery conditions, adding an extra layer of safety for connected components.

In summary, the LTC6101ACMS8#TRPBF from Linear Technology is a reliable, accurate, and versatile solution for high side current sensing applications across a broad spectrum of industries. Its high voltage capability, precision, low power consumption, and compact packaging make it a top choice for engineers looking to incorporate current sensing into their designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess