EN
  • EN
  • DE
  • IT

CDP6818AE

Part No CDP6818AE
Manufacturer Intersil
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201866-CDP6818AE
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDP6818AE CAD Model

Description

The Intersil CDP6818AE is a real-time clock (RTC) and static CMOS RAM. This device integrates a complete real-time clock with calendar, alarm, and interrupt functions along with a 64-byte static RAM.

Applications:

  • Embedded Systems: Used in embedded systems to track time and date, providing real-time information.
  • Data Logging: Employed in data logging applications to timestamp recorded data.
  • Industrial Control: Utilized in industrial control systems for scheduling and time-based operations.
  • Consumer Electronics: Integrated into consumer electronic devices requiring timekeeping functions.
  • Battery-Powered Devices: Suitable for battery-powered devices due to its low power consumption.

Features:

  • Real-Time Clock: Provides accurate timekeeping with calendar functions.
  • Alarm Function: Includes an alarm function that can trigger an interrupt at a specified time.
  • Interrupt Output: Generates an interrupt signal for time-based events.
  • 64-Byte Static RAM: Contains 64 bytes of static RAM for data storage.
  • Low Power Consumption: Designed for low power operation, ideal for battery-powered applications.

Benefits:

  • Accurate Timekeeping: Provides accurate time and date information for real-time applications.
  • Automated Time-Based Events: Alarm and interrupt functions enable automated time-based events.
  • Data Storage: Integrated RAM allows for storing data related to timekeeping or other application-specific data.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.

Additional Details:

The CDP6818AE operates on a supply voltage typically between 2.0V and 6.0V. It is packaged in a standard DIP (Dual In-line Package). The clock/calendar provides seconds, minutes, hours, day of the week, date, month, and year information. It communicates with a host processor via a simple parallel interface.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
UTC
Lowest to $0.3269
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess