EN
  • EN
  • DE

TSV992IDT

Part No TSV992IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 820μA
Channel Output Current 35mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035420-TSV992IDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TSV992
Introduction Date July 31, 2006
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TSV992IDT CAD Model

Description

Product Overview: TSV992IDT Operational Amplifier

The TSV992IDT is a high-performance, precision operational amplifier (op-amp) from STMicroelectronics, designed to offer an optimal balance between power consumption and speed. This dual op-amp is part of ST's TSV99x series, renowned for their low-voltage operation and rail-to-rail input and output, which makes them particularly suitable for battery-powered applications and general-purpose use in a variety of electronic circuits.

Key Features

  • Low Power Consumption: The TSV992IDT is designed for efficiency, with a typical quiescent current of just 1 mA, making it ideal for energy-sensitive applications.
  • Wide Bandwidth: With a gain bandwidth product of 10 MHz, this op-amp can handle a wide range of frequencies, suitable for audio processing, filters, and more.
  • Low Input Offset Voltage: The precision of the TSV992IDT is highlighted by its low input offset voltage, which ensures accurate signal amplification with minimal error.
  • Rail-to-Rail Input/Output: The ability to operate with input and output signals that range from the power supply rails to the ground allows for maximum dynamic range in signal processing.
  • Extended Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, accommodating various environmental conditions.

Applications

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Analog filters and sensor interfaces
  • Medical instrumentation
  • Automotive and industrial control systems

The TSV992IDT comes in a small, surface-mount SO-8 package, which is conducive to space-constrained applications. Its robust design ensures reliability and long-term performance, making it a preferred choice for design engineers across various industries. Whether you're developing consumer electronics or sophisticated industrial monitoring systems, the TSV992IDT from STMicroelectronics offers a compelling mix of power efficiency and precision, driving performance where it counts.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0757 $53.7850
115+ $0.8827 $101.5105
180+ $0.8551 $153.9180
245+ $0.8275 $202.7375
315+ $0.7999 $251.9685
420+ $0.7172 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess