EN
  • EN
  • DE

LTC6087CDD#PBF

Part No LTC6087CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R I/O 5.5V Automotive 10-Pin DFN EP Tube / IC OPAMP GP 14MHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 7.2 V/μs
GBP - Gain Bandwidth Product 14MHz
Current - Input Bias 1pA
Voltage - Input Offset 330μV
Operating Supply Current 1.05mA
Output Current per Channel 45mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784234-LTC6087CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6087
Introduction Date September 04, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6087CDD#PBF CAD Model

Description

LTC6087CDD#PBF High Precision, Low Noise Operational Amplifier

The LTC6087CDD#PBF from Linear Technology is a high-performance, dual operational amplifier (op-amp) that combines low noise and high precision, making it an ideal choice for a wide array of applications. This op-amp features a low offset voltage, low input bias currents, and low offset drift, ensuring accuracy and stability over time and temperature variations.

With its low noise of just 8.5nV/√Hz at 1kHz, the LTC6087CDD#PBF is particularly suitable for sensitive applications such as medical instrumentation, high-end audio equipment, and precision data acquisition systems. The device operates with a supply voltage range from 2.7V to 5.5V, allowing for single-supply or dual-supply operation, which provides design flexibility and compatibility with a variety of signal chains and power sources.

The LTC6087CDD#PBF also boasts a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages. This feature is especially beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs) that require full-scale input signal ranges.

Another key characteristic of this op-amp is its low input offset voltage of just 350µV maximum and an offset drift of only 2µV/°C, which ensures precision and consistency in performance across a broad temperature range. This makes it a reliable choice for industrial temperature-controlled environments and precision measurement equipment.

For ease of use, the LTC6087CDD#PBF is offered in a compact 10-lead DFN package, which is ideal for space-constrained applications. The device's robust design includes over-the-temperature and supply voltage ranges, as well as input over-voltage protection, which ensures that the op-amp remains protected against unexpected conditions.

In summary, Linear Technology's LTC6087CDD#PBF operational amplifier is a high-quality, versatile component that delivers precision, low noise, and high stability, making it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4300 $51.4400
19+ $5.2759 $100.2421
30+ $5.1110 $153.3300
41+ $4.9462 $202.7942
53+ $4.7813 $253.4089
70+ $4.2867 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,977 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess