ON Semiconductor 74AC20SC: Dual 4-Input NAND Gate
The 74AC20SC from ON Semiconductor is a high-performance, dual 4-input NAND gate integrated circuit designed to operate at exceptional speed while maintaining CMOS low power dissipation. This product is part of the AC series, which is renowned for its robustness and high-speed operation, making it an ideal choice for a wide range of digital applications.
The 74AC20SC features two independent 4-input NAND gates in a single package, providing the flexibility to implement complex logic functions or to be used in multiple independent applications. This device is fabricated with advanced CMOS technology to achieve high-speed operation similar to LSTTL combined with the low power consumption characteristic of CMOS integrated circuits.
Key specifications of the 74AC20SC include:
- Supply Voltage Range: 2.0V to 6.0V
- Operating Temperature Range: -40°C to 85°C
- High-Speed: tPD = 8.5ns (Typ) at VCC = 5.0V
- Low Power Dissipation: ICC = 2μA (Max) at TA = 25°C
- Output Drive Capability: 24mA at the Outputs
- Inputs are TTL-Voltage Compatible
The 74AC20SC is offered in an SOIC-14 package, which is a small-outline integrated circuit package that saves space on printed circuit boards while allowing for automated surface-mount assembly processes. This package type is ideal for applications where space is at a premium, and high-density component placement is required.
ON Semiconductor's commitment to quality ensures that the 74AC20SC meets stringent standards for reliability and performance. This product is suitable for use in a variety of digital applications including, but not limited to, logic gates, computing devices, data processing, and telecommunication systems.
For designers and engineers looking for a reliable and efficient dual 4-input NAND gate, the 74AC20SC from ON Semiconductor is an excellent choice that combines speed, power efficiency, and compact design into one integrated circuit.