The LT1012ACN8#PBF is a high-quality, precision operational amplifier from Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular model is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide range of applications including test equipment, instrumentation, and control systems.
Key Features
- Ultra-Precision Performance: The LT1012ACN8#PBF boasts an offset voltage of just 10µV, ensuring high precision in measurements and signal processing.
- Low Noise: With a low noise level of only 0.6µV P-P (0.1Hz to 10Hz), this op-amp provides a clean signal amplification, crucial for sensitive electronics and audio applications.
- High Gain Bandwidth Product: Offering a gain bandwidth product of 1.1MHz, the device is capable of handling a wide range of frequencies, making it versatile for various signal processing tasks.
- Stable with High Capacitive Loads: The operational amplifier is designed to be stable even with capacitive loads as high as 10,000pF, ensuring reliable performance in complex circuits.
- Low Power Consumption: With a supply current of just 300µA, the LT1012ACN8#PBF is an energy-efficient choice for battery-powered and portable devices.
Product Specifications
| Parameter |
Value |
| Offset Voltage |
10µV |
| Noise (0.1Hz to 10Hz) |
0.6µV P-P |
| Gain Bandwidth Product |
1.1MHz |
| Supply Current |
300µA |
| Input Bias Current |
30nA |
| Operating Temperature Range |
-40°C to 85°C |
Applications
The LT1012ACN8#PBF is suitable for a variety of precision applications, including:
- High-precision instrumentation
- Sample and hold circuits
- Thermocouple amplifiers
- Strain gauge amplifiers
- Medical equipment
- Industrial process controls
With its robust design and superior performance, the LT1012ACN8#PBF from Linear Technology is a reliable choice for engineers and designers seeking precision, low noise, and high stability in their operational amplifier requirements.