EN
  • EN
  • DE

LTC6082IGN#PBF

Part No LTC6082IGN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.5MHZ RRO 16SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 3.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 70μV
Operating Supply Current 340μA
Channel Output Current 24mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 020677-LTC6082IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6082IGN#PBF CAD Model

Description

LTC6082IGN#PBF High Precision, Low Noise Operational Amplifier

The LTC6082IGN#PBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to provide precision and low noise in a variety of applications. This op-amp is well-suited for high-resolution data acquisition systems, medical instrumentation, and other sensitive analog circuits where signal integrity is paramount.

Key Features

  • Low Noise: With its low input noise density of just 8.5nV/√Hz at 1kHz, the LTC6082IGN#PBF ensures a clean signal amplification, minimizing the impact of noise on the overall system performance.
  • High Precision: The device boasts a low offset voltage of 350µV max and low drift with temperature, which guarantees consistent performance over a wide range of conditions.
  • Power Efficiency: The LTC6082IGN#PBF is designed for efficient power usage, with a supply current of just 1.1mA per amplifier, making it ideal for battery-powered and portable applications.
  • Rail-to-Rail Output: The op-amp provides rail-to-rail output swing, which allows for a wider dynamic range, especially beneficial in single-supply operations.
  • Wide Supply Range: It can operate with a supply voltage range from 2.7V to 5.5V, accommodating various application requirements.

Applications

  • Data Conversion
  • High Resolution Data Acquisition
  • Medical Instrumentation
  • Instrumentation Amplifiers
  • Active Filters
  • Buffer Amplifiers

Package and Quality

The LTC6082IGN#PBF comes in a 16-lead SSOP package that is designed for space-saving in compact circuit designs. The product is RoHS compliant and lead-free, ensuring it meets current environmental standards for electronic components. Additionally, the device is characterized for operation from -40°C to 125°C, suitable for industrial temperature ranges.

Conclusion

With its combination of low noise, high precision, and power efficiency, the LTC6082IGN#PBF operational amplifier from Linear Technology is an excellent choice for designers looking to optimize their high-performance applications. Whether used in medical devices, precision instrumentation, or portable equipment, this op-amp delivers reliable and consistent performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9963 $69.9815
11+ $11.4842 $126.3262
16+ $11.1261 $178.0176
22+ $10.7669 $236.8718
28+ $10.4077 $291.4156
38+ $9.3312 $354.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess