EN
  • EN
  • DE

MIC2566-OBTS

Part No MIC2566-OBTS
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Microchip Technology
Win Source Part Number 319850-MIC2566-OBTS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2566-OBTS CAD Model

Description

Microchip Technology MIC2566-OBTS Product Overview

The MIC2566-OBTS from Microchip Technology is a high-performance, integrated dual-slot PC Card power controller designed to manage the power requirements for two independent PC Card slots. This sophisticated controller is specifically engineered to provide a reliable power management solution for portable electronic devices such as laptops, PDAs, and other devices that utilize PC Card technology for expansion and functionality enhancement.

Key Features

  • Dual-Slot Support: The MIC2566-OBTS is capable of controlling power for two PC Card slots, making it an ideal choice for systems that require multiple card expansions.
  • Independent Slot Control: Each slot is independently controlled, allowing for seamless power management and ensuring that each PC Card operates optimally without interference from the other.
  • Programmable Voltage Regulation: The device provides programmable output voltages of 0V, 3.3V, and 5V, accommodating a wide range of PC Cards with different power requirements.
  • Integrated Sequencing: The MIC2566-OBTS features built-in power sequencing, which simplifies the power-up and power-down procedures for the PC Cards, ensuring proper startup and shutdown sequences.
  • Over-Current Protection: To safeguard the system and the PC Cards, the controller includes over-current protection for each slot, preventing damage due to excessive power draw.
  • Thermal Shutdown: An additional layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential thermal damage.
  • Low Power Consumption: Designed with power efficiency in mind, the MIC2566-OBTS consumes minimal power, thereby extending the battery life of the host device.
  • Small Form Factor: The controller is available in a compact 24-pin SSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the MIC2566-OBTS makes it suitable for a broad range of applications. It is particularly useful in devices that require expandable functionality through PC Cards, such as:

  • Notebook and laptop computers
  • Personal digital assistants (PDAs)
  • Embedded systems
  • Industrial PCs
  • Mobile communication devices

In conclusion, the MIC2566-OBTS from Microchip Technology is a robust and efficient solution for managing the power supply to dual-slot PC Card interfaces, enhancing the performance and reliability of a wide array of portable and embedded systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess