EN
  • EN
  • DE

LTC6002

Part No LTC6002
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974845-LTC6002
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6002 CAD Model

Description

The LTC6002 from Linear Technology is a high-precision operational amplifier (op amp) that is designed to meet the requirements of battery-powered and portable applications. This op amp is part of a family of single, dual, and quad operational amplifiers that feature low power consumption and rail-to-rail input and output swing capabilities.

Key Features

  • Rail-to-Rail Input and Output: The LTC6002 is capable of operating with input and output signals that range from the negative to the positive supply rail, providing enhanced dynamic range especially beneficial in single-supply operations.
  • Low Power Consumption: With a supply current of just 13μA per op amp, the LTC6002 is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Range: This op amp can operate from a supply voltage range of 1.8V to 5.5V, making it compatible with a variety of power sources and ensuring flexibility in system design.
  • Precision Performance: The LTC6002 offers excellent AC characteristics, including a 0.01% settling time and a gain bandwidth product of 10kHz, which make it suitable for precision applications.
  • Low Offset Voltage: The device features a low input offset voltage, which minimizes error in signal processing applications and improves overall system accuracy.

Applications

The LTC6002 is ideal for a range of applications that require precision and low power consumption. These include:

  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Battery-Powered Instruments
  • Low Power Filters
  • Wireless Transceivers
  • Data Acquisition Systems

Conclusion

In conclusion, the LTC6002 from Linear Technology is a versatile and efficient solution for designers who require a precision op amp with low power requirements. Its rail-to-rail input and output, combined with a wide supply voltage range and precision performance, make it an excellent choice for a wide variety of applications, particularly where battery life and space are at a premium.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess