EN
  • EN
  • DE

CPH3409

Part No CPH3409
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Trans MOSFET N-CH Si 30V 5A 3-Pin Case CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243272-CPH3409
Popularity Low
Supply and Demand Status Balance
Family Name CPH3409
Introduction Date November 13, 2001
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH3409 CAD Model

Description

The ON Semiconductor CPH3409 is a high-performance N-Channel MOSFET designed for a variety of applications, including power management, load switching, and motor control. This MOSFET features a compact package and is optimized for low on-resistance and high switching speed, making it an ideal choice for high-efficiency power conversion and management tasks.

Key Features:

  • Low On-Resistance: The CPH3409 offers exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in power applications.
  • High-Speed Switching: Designed for fast switching applications, it is capable of operating at high frequencies, which is beneficial for power supplies and DC-DC converters.
  • Low Gate Charge: With a low gate charge, the CPH3409 ensures reduced switching losses, which is critical for high-frequency circuit designs.
  • High-Temperature Operation: This MOSFET can operate at high temperatures, making it suitable for demanding environments and applications.
  • Compact Package: The CPH3409 comes in a small footprint package, which is ideal for space-constrained applications.

Applications:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management Systems
  • Load Switching Applications
  • Motor Control Circuits

The CPH3409 from ON Semiconductor is a robust and reliable MOSFET that offers excellent performance for a wide range of electronic designs. Its low on-resistance and high-speed switching capabilities make it a versatile component for designers looking to enhance the efficiency and reliability of their power management systems. Whether it's for industrial applications, consumer electronics, or automotive systems, the CPH3409 is a solid choice for engineers who require a high-quality N-Channel MOSFET.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
Broadcom Limited
Lowest to $7.8159

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess