EN
  • EN
  • DE

LTC5596HDC#TRMPBF

Part No LTC5596HDC#TRMPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Hf-Power Detector 100Mhz To 40Ghz Linear-In-Db Rms Power Detector With 35Db Dynamic Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 39.9 GHz
Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Frequency 40 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 991417-LTC5596HDC#TRMPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5596HDC#TRMPBF CAD Model

Description

Linear Technology's LTC5596HDC#TRMPBF Product Overview

The LTC5596HDC#TRMPBF is a high-performance, RF-to-digital I/Q demodulator from Linear Technology, designed to provide a direct conversion from RF frequencies to baseband I/Q signals. This advanced demodulator is capable of supporting a wide frequency range, making it an ideal choice for a variety of communication and signal processing applications.

Key Features

  • Frequency Range: The LTC5596HDC#TRMPBF operates over an extensive frequency range, accommodating various applications in the RF spectrum.
  • High Linearity: This product offers exceptional linearity, ensuring accurate and reliable demodulation of signals even in challenging environments.
  • Low Power Consumption: Designed for efficiency, the LTC5596HDC#TRMPBF minimizes power usage, which is crucial for battery-powered and energy-sensitive systems.
  • Compact Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications.
  • Integrated Features: It includes integrated LO buffer, RF balun, and mixers, reducing the need for external components and simplifying the design process.

Applications

The versatility of the LTC5596HDC#TRMPBF makes it an excellent choice for a range of applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Software-defined radio systems
  • Satellite communications

Product Specifications

The LTC5596HDC#TRMPBF boasts impressive technical specifications that cater to demanding applications. Its high dynamic range and conversion gain ensure that it can handle a wide array of signal strengths, while its integrated phase-locked loop (PLL) and voltage-controlled oscillator (VCO) contribute to a reduced bill of materials and a more straightforward design architecture.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC5596HDC#TRMPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

In summary, the LTC5596HDC#TRMPBF from Linear Technology is a superior choice for designers seeking a reliable, high-performance I/Q demodulator that is versatile enough to meet the needs of a wide range of RF applications.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess