EN
  • EN
  • DE
  • IT

LTC5553IUDB#TRMPBF

Part No LTC5553IUDB#TRMPBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXR 3GHZ TO 20GHZ 12-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Frequency 3GHz ~ 20GHz
Number of Mixers 2
Noise Figure 12.8dB
Current - Supply 132mA
Supply Voltage (V) 3.3V
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-QFN (3x2)
Part Number Series LTC5553
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813263-LTC5553IUDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5553IUDB#TRMPBF CAD Model

Description

The LTC5553IUDB#TRMPBF is a high-performance, double-balanced mixer from Linear Technology, designed to meet the demanding requirements of wireless infrastructure and RF applications. It offers a wide frequency range, exceptional linearity, and a high level of integration, making it a versatile choice for designers looking to enhance their RF signal chains.

Key Features

  • Wide Frequency Range: The LTC5553IUDB#TRMPBF provides a broad frequency range from 3GHz to 20GHz at the RF and LO ports, ensuring compatibility with a wide array of RF systems and applications.
  • High Linearity: With an Input IP3 of +24dBm at 14GHz, this mixer delivers excellent linearity, which is crucial for maintaining signal integrity in complex RF environments.
  • Integrated LO Buffer: The device includes an integrated LO buffer amplifier, which simplifies the design and reduces the number of external components required.
  • Low LO Drive Level: The mixer operates with a low LO drive level of 0dBm, minimizing power consumption and the need for additional amplification.
  • Passive Mixer Core: A passive mixer core provides robust performance with a low noise figure and good conversion loss characteristics.
  • Compact Package: Housed in a compact, 12-lead, 3mm x 2mm plastic QFN package, the LTC5553IUDB#TRMPBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC5553IUDB#TRMPBF is ideal for a variety of applications, including:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test Equipment
  • Satellite Communications
  • RFID Readers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC5553IUDB#TRMPBF is no exception. It is designed to meet the stringent requirements of the industrial and telecommunications markets, ensuring reliable performance even in the most challenging conditions.

Conclusion

Overall, the LTC5553IUDB#TRMPBF is a robust and flexible solution for any design that requires a high-performance RF mixer. With its wide frequency range, high linearity, and integrated features, it streamlines the design process and enhances overall system performance.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3135 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess