EN
  • EN
  • DE
  • IT

LTC5541IUH#PBF

Part No LTC5541IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXR 1.3-2.3GHZ DWNCONV 20QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type W-CDMA
Frequency 1.3GHz ~ 2.3GHz
Number of Mixers 1
Gain 7.8dB
Noise Figure 9.6dB
Secondary Attributes Down Converter
Operating Supply Current 192mA
Operating Supply Voltage 3.1 V ~ 3.5 V
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (5x5)
Win Source Part Number 784208-LTC5541IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5541IUH#PBF CAD Model

Description

Linear Technology LTC5541IUH#PBF Mixer IC

The LTC5541IUH#PBF is a high-performance, passive double-balanced mixer from Linear Technology, designed for use in wireless communication systems and RF applications. This mixer IC is capable of providing an exceptional conversion gain with low noise figure and excellent linearity, making it a suitable choice for demanding applications such as cellular base stations, point-to-point backhauls, and broadband wireless services.

Constructed with Linear Technology's advanced silicon design, the LTC5541IUH#PBF operates within a wide RF frequency range from 600MHz to 4GHz, and a LO frequency range from 600MHz to 4GHz, which allows for flexible use in a variety of frequency plans. The IF frequency range is from 30MHz to 450MHz, supporting a broad range of intermediate frequencies. This versatility ensures that the mixer can be integrated into multiple stages of an RF system.

The LTC5541IUH#PBF boasts an impressive conversion gain of 2.4dB, which helps to minimize the need for additional amplification in the signal chain, leading to simpler system design and reduced power consumption. The device also features a low noise figure of 10.1dB, which contributes to the overall sensitivity and performance of the receiver system.

Linearity is a critical factor in mixer performance, and the LTC5541IUH#PBF excels with an Input IP3 of 24.4dBm, ensuring that the mixer can handle high signal levels without significant distortion. This characteristic is especially important in environments with multiple signal paths and high-level blockers. Additionally, the mixer has a high compression point (P1dB) of 10.2dBm, which further contributes to its robust performance in challenging conditions.

The mixer comes in a compact, 16-lead QFN package with an exposed paddle for enhanced thermal performance. Its small footprint is ideal for space-constrained applications, and the QFN package allows for efficient heat dissipation, ensuring reliable operation under varying conditions.

Overall, the LTC5541IUH#PBF from Linear Technology is a high-quality mixer IC that offers a blend of performance, flexibility, and reliability, making it a top choice for RF designers seeking to optimize their signal chain in high-frequency applications.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess