EN
  • EN
  • DE

LTC488ISW#TRPBF

Part No LTC488ISW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin SOIC W T/R / IC LINE RCVR RS485 QUAD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 60mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 784194-LTC488ISW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC488
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC488ISW#TRPBF CAD Model

Description

Product Overview: LTC488ISW#TRPBF

The LTC488ISW#TRPBF is a robust line transceiver component designed by Linear Technology, now part of Analog Devices, for multipoint data communication applications. This integrated circuit is particularly well-suited for high-speed, bidirectional communication on a single twisted-pair or parallel data bus. As a member of Linear Technology's family of reliable transceivers, it is engineered to provide efficient interfacing in a networked environment.

Key Features

  • Interface Type: The device supports RS485/RS422 standards, ensuring compatibility with a wide range of industrial communication protocols.
  • Driver/Receiver Channels: It features four drivers and receivers, which enables the device to connect multiple nodes on a bus network.
  • Supply Voltage Range: The LTC488ISW#TRPBF operates over a broad supply voltage range, making it versatile for various system requirements.
  • Speed: With its capability to support up to 2.5 Mbps, it is suitable for applications requiring fast data transfer rates.
  • Temperature Range: The device is designed to operate reliably in industrial temperature ranges, ensuring consistent performance under varying environmental conditions.
  • Package: It comes in a 16-SO Wide package, which is conducive for space-constrained applications while providing adequate thermal performance.
  • Tape and Reel Packaging: The TRPBF suffix indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

Applications

The LTC488ISW#TRPBF is a versatile component that can be used in a myriad of applications where robust data communication is necessary. It is commonly found in industrial control systems, networked sensors, data acquisition systems, and other applications that require a reliable multipoint or point-to-point data communication interface.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC488ISW#TRPBF. The device is manufactured to meet stringent standards, ensuring that it performs to specifications under the harshest industrial conditions. Its robust design and manufacturing process make it a preferred choice for engineers looking for a dependable solution for their communication needs.

Overall, the LTC488ISW#TRPBF is a highly functional and reliable component that upholds the quality and performance standards that Linear Technology is known for in the industry.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2309 $69.6927
6+ $19.0613 $114.3678
9+ $18.4656 $166.1904
12+ $17.8700 $214.4400
15+ $17.2743 $259.1145
20+ $15.4873 $309.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 638 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess