EN
  • EN
  • DE

LTC4364IS-2#PBF

Part No LTC4364IS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 16-SO
Voltage - Working 4 to 80V
Win Source Part Number 1063661-LTC4364IS-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4364IS-2#PBF CAD Model

Description

Product Overview: LTC4364IS-2#PBF

The LTC4364IS-2#PBF is a robust surge stopper and power supply protection component designed by Linear Technology, now part of Analog Devices. This advanced circuitry is engineered to shield sensitive electronic systems from high voltage surges and overcurrent events, ensuring reliable operation even in harsh electrical environments. The device is particularly well-suited for automotive, industrial, and avionics applications where power supply stability is critical.

Key Features

  • Surge Protection: The LTC4364IS-2#PBF provides overvoltage protection by controlling the gate of an external N-channel MOSFET. It clamps the output voltage during transients but does not disconnect the load from the power supply, thus ensuring continuous operation.
  • Overcurrent Protection: With its adjustable overcurrent protection, the device prevents damage from excessive current conditions. It uses a sense resistor to monitor the current and responds to overcurrent events by limiting the gate voltage of the MOSFET.
  • Wide Operating Voltage Range: This component operates over a wide voltage range of 4V to 80V, making it versatile for various applications.
  • Low Quiescent Current: The LTC4364IS-2#PBF is designed for efficiency with a low quiescent current, which is particularly beneficial in battery-powered systems where power conservation is paramount.
  • High-Temperature Operation: Encased in a robust package, the device is rated for operation from -40°C to 125°C, ensuring performance in extreme temperature environments.

Applications

  • Automotive Electronics
  • Industrial Systems
  • Avionics and Aerospace
  • Telecommunications
  • Portable and Battery-Powered Equipment

The LTC4364IS-2#PBF is a testament to Linear Technology's commitment to high-quality and reliability in power management solutions. With its advanced protection features, it is an essential component for designers looking to enhance the durability and resilience of their power supply systems. Whether it's safeguarding against lightning-induced surges or preventing damage from system faults, this device offers a comprehensive protection solution.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 100MA 400VIMP SMD
Lowest to $0.6217
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4368 $57.1840
11+ $9.3841 $103.2251
17+ $9.0908 $154.5436
23+ $8.7976 $202.3448
30+ $8.5043 $255.1290
40+ $7.6246 $304.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,162 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess