EN
  • EN
  • DE

TC297TA128F300SBCKXUMA1

Part No TC297TA128F300SBCKXUMA1
Manufacturer Infineon Technologies
Catalog OEM Souring
Description MCU TriCore AURIX SAK-TC297TA-128F300S BC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462097-TC297TA128F300SBCKXUMA1
Manufacturer Infineon Technologies
Package Tape & Reel (TR)
Product Status Active
Core Processor TriCore™
Core Size 32-Bit Tri-Core
Speed 300MHz
Connectivity ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT
Peripherals DMA, WDT
Number of I/O 169
Program Memory Size 8MB (8M x 8)
Program Memory Type FLASH
EEPROM Size 384K x 8
RAM Size 2.75M x 8
Voltage - Supply (Vcc/Vdd) 3.3V, 5V
Data Converters A/D 84x12b, 10 x Sigma-Delta
Oscillator Type External
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package PG-LFBGA-292-6
Package / Case 292-LFBGA
Ultra Librarian 3D Model Ultra Librarian TC297TA128F300SBCKXUMA1 CAD Model

Description

The TC297TA128F300SBCKXUMA1 microcontroller is a standout component in Infineon's TriCore AURIX family, specifically tailored for high-end automotive and industrial applications where performance, safety, and reliability are of paramount importance. This MCU utilizes the highly regarded TriCore architecture, embodying the strengths of RISC, DSP, and conventional microcontroller functionalities, to deliver an optimized solution for complex and safety-critical tasks. Packaged in a SAK-TC297TA-128F300S BC configuration, it offers a robust design suitable for adverse environmental conditions. This 32-bit microcontroller is particularly devised for advanced applications such as automated driving systems, intricate motor control operations, and systems demanding high computational power and real-time processing capabilities. Its extensive I/O capabilities and support for numerous communication protocols make it a versatile choice for system designers aiming to develop sophisticated control units with stringent safety and reliability requirements.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
FPGA
Lowest to $970.1493
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess