EN
  • EN
  • DE

RS908

Part No RS908
Manufacturer TE Connectivity
Catalog DIP Switches
Description DRS90824F04=DRS16 W/SPECIAL CUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer TE Connectivity ALCOSWITCH Switches
Status Active
Win Source Part Number 210886-RS908
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS908 CAD Model

Description

The RS908, manufactured by TE Connectivity, is a robust and reliable circular connector designed for demanding industrial applications. This connector ensures secure and stable connections in environments prone to vibration, moisture, and extreme temperatures.

Applications

  • Industrial machinery and automation equipment
  • Robotics
  • Transportation systems (rail, automotive)
  • Power distribution
  • Instrumentation and control systems

Features

  • Circular design for secure and reliable mating
  • Rugged construction for durability in harsh environments
  • High resistance to vibration, shock, and temperature variations
  • Multiple contact options available for varied signal and power requirements
  • Shielding options to protect against electromagnetic interference (EMI)
  • IP-rated sealing options for protection against dust and moisture

Benefits

  • Ensures reliable connections in demanding industrial environments, reducing downtime
  • Provides secure mating, preventing accidental disconnections
  • Offers a long service life due to its durable construction
  • Reduces maintenance costs due to its robust design
  • Enhances system performance by minimizing signal degradation
  • Simplifies installation and maintenance with its user-friendly design

Additional Details

The RS908 series commonly features various shell materials such as metal or high-performance plastics, providing different levels of durability and environmental protection. Contact materials typically include copper alloys with gold or tin plating to ensure optimal conductivity and corrosion resistance. The connector is available in various sizes and pin configurations, accommodating a wide range of cable sizes and signal types. TE Connectivity’s RS908 series also offers various mounting options, including panel mount, cable mount, and PCB mount, to suit different application needs. It complies with industry standards, ensuring compatibility and interoperability with other devices and systems. Furthermore, its design incorporates features for quick and easy mating and unmating, simplifying installation and maintenance processes.

You May Also Be Interested in

TE Connectivity
SWITCH ROTARY DIP BCD 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 25V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7143
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $1.0701
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.01A 20V
Need more? Email Us
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess