Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 020660-LTC4309CGN#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4309CGN#PBF CAD Model

Description

LTC4309CGN#PBF - Hot Swappable 2-Wire Bus Buffer

The LTC4309CGN#PBF is a high-performance hot swappable 2-wire bus buffer that enhances the capabilities of an I2C communication bus. Manufactured by Linear Technology, this component is designed to enable a seamless insertion and removal of cards on a live I2C bus without causing glitches or disruption in communication. Its robust design allows it to handle the demands of a busy industrial environment while maintaining the integrity of the data being transmitted.

This bus buffer integrates a cross-conduction prevention logic and a pre-charge feature, ensuring that the data and clock lines are safely and gradually connected to the bus. This minimizes the risk of corrupting the communication due to a sudden surge of current. The LTC4309CGN#PBF also supports level translation between devices of different voltages, making it highly versatile for systems that require communication between components with varying logic levels.

Encased in a 16-lead SSOP package, the LTC4309CGN#PBF offers a compact solution for circuit board designs where space is at a premium. It operates over a wide temperature range, ensuring reliability and consistent performance even under extreme conditions. This product is RoHS compliant, adhering to the latest environmental standards and regulations.

Key features of the LTC4309CGN#PBF include:

  • Hot Swappable Operation: Allows for the addition or removal of cards without the need to power down the system.
  • 2-Wire Bus Buffering: Ensures signal integrity for I2C communications.
  • Level Translation: Facilitates communication between devices with different operating voltages.
  • Prevent SDA and SCL Corruption: Incorporates a mechanism to avoid data and clock line corruption during live insertion.
  • Wide Operating Temperature Range: Suitable for industrial and commercial applications.

Applications for the LTC4309CGN#PBF are diverse and include hot board insertion, servers, networking equipment, and systems that require robust I2C communications. Its reliability and feature set make it an essential component for designers who need to ensure uninterrupted data exchange and system scalability.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER USB 3.0 1CH 20TQFN
Lowest to $3.8865
ECAD model for PI3EQX7741AIZDEX
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4
Texas Instruments
TUSB522PIRGER / Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
Lowest to $0.6139
ECAD model for TUSB522PIRGER
Texas Instruments
DisplayPort 1:1 Dual-Mode Repeater
Lowest to $5.9940
ECAD model for SN75DP120RHHT
NXP / Nexperia
DUALPORT 5GBPS USB3.1 GEN1 REDRI / Channel
Lowest to $40.6320
ECAD model for PTN36002HQX
Texas Instruments
IC MULTIPLEXER 1CH 48TSSOP
Lowest to $6.0948
ECAD model for SN65MLVD128DGGR
Diodes Incorporated
IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $64.0048
ECAD model for PI3EQX6801ZDE
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.3167
ECAD model for TCA9511ADGKR
NXP / Nexperia
IC REDRIVER I2C 2CH 8TSSOP / Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Need more? Email Us
ECAD model for PCA9509ADP,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention