Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Supply Current 8mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784069-LTC4307IMS8-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4307-1
Introduction Date July 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4307IMS8-1#PBF CAD Model

Description

LTC4307IMS8-1#PBF - I2C Bus Buffer and Hot Swap Controller

The LTC4307IMS8-1#PBF is a sophisticated I2C bus buffer and hot swap controller from Linear Technology, designed to enable a seamless and protected interface for systems utilizing the I2C bus. This integrated circuit is particularly suitable for applications that require isolation between multiple I2C buses, hot-swappable I2C devices, or extensions of I2C communications over longer distances.

This product comes in a compact MSOP-8 package, ensuring a minimal footprint on your PCB, and is characterized by its robustness and high performance. The LTC4307IMS8-1#PBF provides two bidirectional buffering channels that allow I2C bus capacitance to be partitioned and isolated, thus enhancing signal integrity and system reliability. This is especially important in complex systems where multiple devices are connected to the I2C bus.

One of the key features of the LTC4307IMS8-1#PBF is its hot swap capability. It allows devices to be inserted or removed from a live backplane without causing glitches or disruptions on the I2C bus. This ensures uninterrupted communication and can be critical in systems where uptime is paramount. Additionally, the device's built-in 2kV ESD protection further safeguards the bus and connected devices against electrostatic discharge events.

The LTC4307IMS8-1#PBF supports both standard (100kHz) and fast (400kHz) I2C communication speeds, making it versatile for a broad range of applications. Its fail-safe circuitry ensures that the bus remains operational even if the device is not powered, preventing the bus from being stuck in a low state. Moreover, the LTC4307IMS8-1#PBF includes a READY pin that signals when the backplane has been stabilized and communication can commence, thus enhancing the control over the I2C bus.

Overall, the LTC4307IMS8-1#PBF is an essential component for designers looking to improve the performance and reliability of their I2C bus systems. Its ability to provide electrical isolation, handle hot-swapping, and maintain signal integrity makes it an invaluable tool for a wide array of applications in computing, networking, telecommunications, and industrial markets.

You May Also Be Interested in

NXP / Nexperia
I2C Buffer 3.3V/5V 8-Pin TSSOP / Level shifting hot swappable I2C-bus and SMBus bus buffer
Lowest to $2.6413
ECAD model for PCA9512ADP
Texas Instruments
PCIE 5.0, 32-GBPS, 8-CHANNEL LIN / Buffer, ReDriver 8 Channel 32Gbps 64-WQFN (5.5x10)
Lowest to $24.7100
ECAD model for DS320PR810NJXR
THine Electronics, Inc.
10.0 GBPS USB3.1 GEN1 MUX DE-MUX
Need more? Email Us
ECAD model for THCX423R10
National Semiconductor (TI)
Quad Bi-Directional Transceiver with Equalization and De-Emphasis
Lowest to $17.9344
ECAD model for DS64BR401SQE
Analog Devices Inc.
SPI EXTEND OVER RUGGED DIFFERENT
Need more? Email Us
ECAD model for LTC4332IUFD#PBF
NXP / Nexperia
I2C Repeater 1.8V/2.5V/3.3V/5V 8-Pin TSSOP / Level translating I2C-bus repeater
Lowest to $0.5501
ECAD model for PCA9517DP
NXP / Nexperia
4-LANE DISPLAY PORT LIN REDRIVER
Lowest to $8.9219
ECAD model for PTN3816EWY
NXP / Nexperia
I2C Repeater 3.3V 8-Pin TSSOP / I2C-bus repeater
Lowest to $0.2413
ECAD model for PCA9515DP
ON Semiconductor
IC DISPLAYPORT REDRIVER X2QFN38 / Buffer, ReDriver 4 Channel 12Gbps 38-X2QFN (4.05x4.5)
Lowest to $4.2853
ECAD model for NB7NQ621MMUTWG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0248 $57.4712
46+ $2.4819 $114.1674
70+ $2.4044 $168.3080
97+ $2.3268 $225.6996
125+ $2.2493 $281.1625
167+ $2.0166 $336.7722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention