EN
  • EN
  • DE

LTC4307IDD-1#PBF

Part No LTC4307IDD-1#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LTC4307 - LOW OFFSET I2C BUS BUF / Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Linear Technology
Package Bulk
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC4307IDD-1#PBF,ANALINLTC4307IDD-1#PBF
Standard Package 1
Win Source Part Number 1072527-LTC4307IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4307IDD-1#PBF CAD Model

Description

The LTC4307IDD-1#PBF is a hot-swappable 2-wire bus buffer from Linear Technology that provides seamless I2C bus isolation while maintaining full system operation. Designed for applications requiring a robust I2C interface, it is particularly suitable for advanced systems where a large number of devices are connected, or where isolation between different bus segments is required.

Key Features

  • Hot-Swappable: Allows devices to be added or removed from a live I2C bus without causing glitches or disruptions, ensuring continuous communication.
  • Level Translation: The LTC4307IDD-1#PBF can translate between different logic levels ranging from 1.5V to 5.5V, enabling it to interface with various I2C devices.
  • Stuck Bus Recovery: An integrated stuck bus recovery feature helps to clear up data congestion by resetting the bus if a device becomes unresponsive.
  • Prevents Back-Driving: The buffer's strong pull-up current source on the input prevents back-driving and maintains the integrity of the data lines.
  • Capacitance Buffering: It reduces system capacitance by isolating the bus capacitance of the backplane or expansion cards from the main bus.

Applications

  • Server and Storage Systems
  • Industrial Control Systems
  • Advanced Modular Systems
  • Hot-Swappable Cards
  • Networking Equipment

Product Specifications

The LTC4307IDD-1#PBF comes in a small 8-lead DFN package with a temperature range of -40°C to +85°C. Its fail-safe feature ensures that the bus lines are not left floating if the device is powered down, thereby maintaining system stability. The package is RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

Product number LTC4307IDD-1#PBF is the specific part identifier for this I2C bus buffer by Linear Technology. When ordering or requesting samples, ensure to use this exact part number to avoid confusion with similar products in the LTC4307 series.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess