EN
  • EN
  • DE

LTC4306IGN#PBF

Part No LTC4306IGN#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Bus Multiplexer Serial Interface 24-Pin SSOP N / IC MUX 4CH 2-WIRE BUS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.2 V ~ 5.5 V
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Mounting SMD
Win Source Part Number 784064-LTC4306IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4306
Introduction Date August 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4306IGN#PBF CAD Model

Description

LTC4306IGN#PBF - 4-Channel 2-Wire Bus Multiplexer with Bus Buffer

The LTC4306IGN#PBF is a robust 4-channel 2-wire bus multiplexer with a built-in bus buffer, designed to provide seamless channel switching for I2C and other bidirectional 2-wire buses. Manufactured by Linear Technology, this multiplexer is an ideal solution for applications requiring the connection of multiple I2C devices with identical or overlapping addresses to a single I2C bus.

Featuring low voltage operation from 2.5V to 5.5V, the LTC4306IGN#PBF allows for easy integration into various system voltage levels. Its 4-channel design enables connection to four separate I2C buses, while the internal buffer enhances signal integrity by stabilizing the data flow between devices. This makes it particularly suitable for complex systems with multiple I2C devices, such as advanced industrial controls, servers, and networking equipment.

The LTC4306IGN#PBF comes in a compact 24-lead SSOP package, offering a space-saving solution for dense PCB layouts. The device includes several features that ensure robust operation, such as strong pull-up current sources for the I2C bus lines, which provide fast rise times even on heavily loaded buses. Additionally, the LTC4306 features level-shifting capability that allows voltage translation between devices operating at different voltage levels on separate I2C buses.

One of the key benefits of the LTC4306IGN#PBF is its automatic recovery from bus lock-up. The built-in fault detection circuitry can identify stuck buses and execute a series of steps to free the bus, thus ensuring continuous communication between devices. This feature is crucial for maintaining the reliability of the system and reducing the need for manual intervention or system resets.

For designers and engineers looking for a versatile and reliable I2C bus multiplexer, the LTC4306IGN#PBF is an excellent choice. It simplifies the design process, enhances system reliability, and improves communication speed and integrity across multiple I2C devices.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess