EN
  • EN
  • DE

LTC4306CUFD#PBF

Part No LTC4306CUFD#PBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description Bus Multiplexer Serial Interface 24-Pin QFN EP / IC MUX 4CH 2-WIRE BUS 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Multiplexer with Amplifier
Interface SMBus (2-Wire/I²C)
Operating Supply Voltage 2.2 V ~ 5.5 V
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Mounting SMD
Win Source Part Number 784063-LTC4306CUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4306
Introduction Date August 09, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4306CUFD#PBF CAD Model

Description

LTC4306CUFD#PBF - 4-Channel 2-Wire Bus Multiplexer with Bus Buffer

The LTC4306CUFD#PBF is a state-of-the-art 4-channel 2-wire bus multiplexer with an integrated bus buffer from Linear Technology, designed to provide seamless communication for I2C systems. This innovative product is a perfect solution for applications that require multiple I2C devices with the same address or different voltage levels to be connected to a single I2C bus.

Key features of the LTC4306CUFD#PBF include its ability to connect I2C buses with different voltage levels, ranging from 2.5V to 5.5V, which allows for easy integration into various system designs. This makes it an ideal choice for mixed-voltage systems that need to communicate with low-voltage I2C devices without the risk of damaging them.

One of the standout functionalities of the LTC4306CUFD#PBF is its built-in bus buffer that enhances the signal integrity of the I2C bus signals. This results in improved system reliability and performance, especially in environments with high-capacitive loads or long cable lengths where signal degradation can be an issue.

The device includes a slew-rate-limited rise time accelerator that minimizes EMI and prevents data corruption during I2C communication. This feature ensures that the LTC4306CUFD#PBF can be used in noise-sensitive applications without compromising the integrity of the data being transferred.

Additional features such as level-shifting capabilities, strong pull-up currents for fast rise times, and channel-to-channel isolation make the LTC4306CUFD#PBF a versatile and robust solution for complex I2C networks. The channel-to-channel isolation, in particular, helps prevent data corruption and signal interference between different I2C channels.

Encased in a compact QFN-24 package, the LTC4306CUFD#PBF is designed for space-constrained applications, offering a minimal footprint without sacrificing functionality. Its robust design ensures reliable operation over the industrial temperature range, making it suitable for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Overall, the LTC4306CUFD#PBF from Linear Technology is a powerful and flexible solution for expanding and buffering I2C communications, ensuring that multiple devices can coexist on a single bus without conflict or data loss.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess