EN
  • EN
  • DE

LTC4301LCDD#PBF

Part No LTC4301LCDD#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C HOTSWAP 2CH 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 4.5mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-DFN (3x3)
Win Source Part Number 020657-LTC4301LCDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4301LCDD#PBF CAD Model

Description

The LTC4301LCDD#PBF is a premium-grade hot swappable 2-wire bus buffer that significantly enhances the capabilities of I²C systems. Manufactured by Linear Technology, a leader in analog integrated circuits, this device ensures seamless communication between devices even when the components are connected or disconnected during live system operation.

Key Features

  • Hot Swap Capability: This buffer allows devices to be inserted into or removed from a live backplane without disrupting the data flow on the I²C bus, minimizing downtime and maintaining system integrity.
  • Level Shifting: The LTC4301LCDD#PBF can interface between different logic levels, making it compatible with a range of devices that operate at various voltage thresholds.
  • Capacitance Buffering: It increases the total allowable capacitance on the bus, enabling the use of more I²C devices or longer trace lengths.
  • Stuck Bus Recovery: The device has a built-in stuck bus recovery feature that attempts to clear stuck buses by generating clock pulses followed by a stop command, thus ensuring the bus remains functional.

Applications

The LTC4301LCDD#PBF is versatile in its applications, suitable for a variety of systems requiring robust I²C communications, such as:

  • Server and Telecom Hot Swap Environments
  • Capacitance Buffering for Long I²C Bus Lines
  • Level Translation for Mixed Voltage Systems
  • Data Acquisition Systems
  • Industrial Control Networks

Product Specifications

The LTC4301LCDD#PBF comes in a compact 10-lead DFN package, ensuring a small footprint on the PCB. It operates over a wide temperature range, making it suitable for industrial applications. Its precise design and manufacturing cater to the needs of high-reliability systems.

Conclusion

Linear Technology's LTC4301LCDD#PBF is an indispensable component for any design engineer looking to enhance the functionality and reliability of I²C communication systems. With its hot swap capability, level shifting, capacitance buffering, and stuck bus recovery features, it stands out as a solution for maintaining uninterrupted communication in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2970 $57.1880
9+ $11.7309 $105.5781
14+ $11.3643 $159.1002
19+ $10.9977 $208.9563
24+ $10.6311 $255.1464
32+ $9.5313 $305.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess