EN
  • EN
  • DE

LTC4300A-3IDD/TR

Part No LTC4300A-3IDD/TR
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-DFN (3x3)
Win Source Part Number 072625-LTC4300A-3IDD/TR
Ultra Librarian 3D Model Ultra Librarian LTC4300A-3IDD/TR CAD Model

Description

LTC4300A-3IDD/TR Hot-Swappable 2-Wire Bus Buffer

The LTC4300A-3IDD/TR from Linear Technology is a high-performance, hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C bus by allowing devices to be inserted or removed without disrupting bus continuity. This integrated circuit is designed to improve system reliability and increase flexibility in applications where I2C devices need to be changed during live operation.

Key Features

  • Hot Swap Capability: Enables devices to be inserted or removed from a live I2C bus without turning off the system power or resetting the bus, thus preventing data loss and system downtime.
  • Level Translation: The LTC4300A-3IDD/TR provides bidirectional buffering with no direction pin, allowing it to translate between different voltage levels on the SDA and SCL lines, making it suitable for multi-voltage systems.
  • Stuck Bus Recovery: An internal stuck bus recovery timer supports system reliability by automatically breaking the data and clock lines free if they are stuck low, ensuring the I2C bus remains operational.
  • Prevents Data Corruption: The device's rise time accelerators facilitate fast mode operation, and its built-in capacitance buffering prevents data corruption during live insertion.
  • Flow-Through Pinout: The LTC4300A-3IDD/TR comes with a flow-through pinout that simplifies the PCB layout and reduces signal distortion.

Applications

The LTC4300A-3IDD/TR is ideal for a wide range of applications, particularly where system uptime is critical, and maintenance or upgrades need to be performed without shutting down. Typical applications include:

  • Server and Telecom Hot Board Insertion
  • Capacitance Buffering/Bus Extension
  • Level Translation for 2-Wire Buses
  • Industrial Control Networks

Product Specifications

The LTC4300A-3IDD/TR is available in a small 8-lead MSOP package, making it suitable for space-constrained applications. It operates over the commercial and industrial temperature ranges, ensuring reliability across various environments. The device is also RoHS compliant, aligning with environmental standards for electronic components.

With its robust feature set, the LTC4300A-3IDD/TR is an excellent choice for systems that require seamless I2C bus management and uninterrupted operation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess