EN
  • EN
  • DE

M95640-DFDW6TP

Part No M95640-DFDW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) SPI 8-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M95640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14921-2, 497-14921-1, -497-14921-1, -497-14921-2, 497-14921-6, -497-14921-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844754-M95640-DFDW6TP
Ultra Librarian 3D Model Ultra Librarian M95640-DFDW6TP CAD Model

Description

The M95640-DFDW6TP from STMicroelectronics is a high-performance, robust EEPROM (Electrically Erasable Programmable Read-Only Memory) chip that offers a reliable storage solution for a wide range of applications. This memory device is designed to retain data integrity over an extended period, making it an ideal choice for industrial, automotive, and consumer electronics where long-term data storage is crucial.

Key Features

  • Memory Size: The M95640-DFDW6TP comes with a 64-Kbit storage capacity, providing ample space for firmware storage, device configurations, or user data.
  • Data Retention: It boasts an impressive data retention capability, ensuring that the information remains safe and accessible even after long periods without power.
  • Write Cycles: The device is rated for a high number of write cycles, guaranteeing a long operational lifespan even in environments that require frequent data updates.
  • Operating Voltage Range: It operates across a wide voltage range, which makes it versatile for use in systems with varying power supplies.
  • Communication Interface: This EEPROM utilizes a standard SPI (Serial Peripheral Interface) for communication, ensuring easy integration with most microcontrollers and processors.
  • Package: The M95640-DFDW6TP is available in a compact 8-pin TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to work reliably across a broad temperature range, making it suitable for industrial and automotive applications that experience extreme operating conditions.

Applications

The versatility and reliability of the M95640-DFDW6TP make it an excellent choice for various applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Automotive control units and infotainment systems
  • Industrial automation and control systems
  • Consumer electronics such as smart appliances and wearables
  • Medical devices where data integrity and reliability are paramount

In conclusion, the M95640-DFDW6TP EEPROM from STMicroelectronics is a highly reliable memory component that offers excellent performance, durability, and flexibility for a multitude of electronic applications. Its advanced features and robust design ensure that it meets the stringent requirements of today's technology landscape.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1096 $55.4800
110+ $0.9105 $100.1550
175+ $0.8820 $154.3500
235+ $0.8536 $200.5960
305+ $0.8251 $251.6555
410+ $0.7398 $303.3180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess