Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.9 V to 15 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins ADIN, /ALERT, /EN, FB, FILTER, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Win Source Part Number 1063551-LTC4280IUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4280IUFD#PBF CAD Model

Description

Linear Technology LTC4280IUFD#PBF Hot Swap Controller

The LTC4280IUFD#PBF is a sophisticated hot swap controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This high-performance component is housed in a 24-lead QFN package and is specifically engineered for controlling power supplies within high-availability systems.

With an operating voltage range of 2.9V to 26.5V, the LTC4280IUFD#PBF is versatile enough to accommodate a wide array of applications, from servers and data centers to network routers and storage systems. Its integrated features, including an overcurrent protection and power good output, make it an essential solution for managing power distribution with precision and reliability.

This hot swap controller boasts a MOSFET gate control for external N-channel MOSFETs, which allows for adjustable overcurrent protection by sensing the voltage across a sense resistor and then controlling the gate voltage. Additionally, it offers a programmable timer for fault protection, ensuring that the system can respond effectively to sustained overcurrent conditions.

The LTC4280IUFD#PBF also incorporates a multifunction current control loop, which provides soft-start capability to limit inrush current during startup, preventing damage to delicate circuitry. Its daisy-chainable fault output enables coordinated management of multiple boards, enhancing the overall safety of the system it is integrated into.

Another key feature of this product is its I²C/SMBus interface, which allows for digital monitoring of voltages, currents, temperatures, and fault status, providing system designers with critical information for maintaining optimal performance and safeguarding against potential issues.

Overall, the LTC4280IUFD#PBF from Linear Technology is a robust and intelligent solution for power management in high-availability systems, ensuring both protection and efficiency in demanding environments.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
ECAD model for MIC2310-2ZTS
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $0.7387
ECAD model for MIC2587-1YM-TR
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
ECAD model for MAX5934EEE+
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6152CBZA
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 1.4A PG-SOT223-4
Lowest to $1.4364
ECAD model for ITS4142NHUMA1
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
ECAD model for MAX5956BEEE+
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6120CBZA
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL6114IRZA
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
ECAD model for MIC2580A-1.6YTS

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9573 $63.9146
4+ $26.2214 $104.8856
6+ $25.4019 $152.4114
9+ $24.5825 $221.2425
11+ $23.7631 $261.3941
15+ $21.3049 $319.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,460 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention