EN
  • EN
  • DE

LTC4274CCUHFPBF

Part No LTC4274CCUHFPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072521-LTC4274CCUHFPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4274CCUHFPBF CAD Model

Description

Linear Technology's LTC4274CCUHFPBF: A High-Performance Power over Ethernet Interface

The LTC4274CCUHFPBF is a robust Power over Ethernet (PoE) interface controller from Linear Technology, a brand within Analog Devices. This component is designed to simplify the implementation of PoE functionality in various networking and telecommunication devices. It is fully compliant with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, ensuring interoperability with a wide range of PoE equipment.

The LTC4274CCUHFPBF is housed in a compact QFN-38 package, making it suitable for space-constrained applications. It features an integrated detection, classification, and current limit functions, which are essential for managing power delivery to connected devices. With its advanced capabilities, this controller helps to provide a reliable and efficient power solution for devices such as IP cameras, wireless access points, and VoIP phones.

One of the key features of the LTC4274CCUHFPBF is its high power capability. It supports power delivery up to 90W, enabling it to power the most demanding PoE devices. The controller also includes an auto-restart feature that ensures continuous operation by automatically resetting the power delivery if a fault is detected.

The LTC4274CCUHFPBF offers a high level of protection for connected equipment. It incorporates robust surge protection and maintains a high level of electrical isolation. This protection is crucial in preventing damage from external voltage spikes and surges that can occur in industrial and outdoor environments.

For system designers and engineers looking to integrate PoE functionality into their products, the LTC4274CCUHFPBF is an excellent choice. Its compatibility with the IEEE standards, combined with its high power capacity and protection features, make it a versatile and secure solution for powering a wide array of Ethernet-connected devices.

In summary, the LTC4274CCUHFPBF is a high-performance PoE interface controller that offers a mix of power efficiency, advanced features, and robust protection, making it a valuable component for networked systems requiring reliable power over Ethernet capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess