EN
  • EN
  • DE

LTC4260CUH#PBF

Part No LTC4260CUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP I2C 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 8.5 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Win Source Part Number 072621-LTC4260CUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4260CUH#PBF CAD Model

Description

LTC4260CUH#PBF - Negative Voltage Hot Swap Controller

The LTC4260CUH#PBF is a sophisticated negative voltage hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This integrated circuit allows a board to be safely hot-swapped in systems with a supply voltage range of -48V to 0V. It is housed in a compact QFN-32 package and is specifically engineered to manage the electrical transients associated with hot-swapping, preventing damage to both the card and the backplane.

Key Features:

  • Integrated Fault Protection: The LTC4260CUH#PBF comes with overcurrent and overvoltage protection, ensuring the safety of electronic components during sudden changes in load conditions or fault states.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility to match the requirements of different applications.
  • Programmable Timer: A programmable timer allows for control over the duration of the fault condition before the device shuts down the power, providing additional protection.
  • Multi-Functionality: This product also features undervoltage and overvoltage lockout, power good output, and a circuit breaker function, making it a versatile choice for managing power distribution on a hot-swappable board.

Applications:

The LTC4260CUH#PBF is ideal for a range of applications, particularly in telecommunications and data communications equipment, where system uptime and reliability are paramount. It is also suitable for use in industrial systems and server environments where negative supply voltages are common.

Quality and Reliability:

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC4260CUH#PBF is no exception, providing robust performance in the demanding conditions typical of hot-swap applications. With its advanced features and dependable operation, this negative voltage hot swap controller is an essential component for any system requiring safe and efficient power management.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7602 $65.2806
7+ $17.8540 $124.9780
11+ $17.2961 $190.2571
14+ $16.7383 $234.3362
18+ $16.1804 $291.2472
24+ $14.5068 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess