Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Supply Voltage - Operating 8.5 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 24-SOIC
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, SOURCE, TIMER, UV
Win Source Part Number 123699-LTC4260CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4260CSW#PBF CAD Model

Description

Linear Technology's LTC4260CSW#PBF Hot Swap Controller

The LTC4260CSW#PBF is a sophisticated Hot Swap controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This integrated circuit helps to manage the inrush current experienced when a card is inserted, preventing damage to both the card and the backplane's power supply components.

Encased in a 16-lead wide body SOIC package, the LTC4260CSW#PBF offers an array of features that enhance the reliability and stability of high-availability systems. It is particularly suitable for network servers, telecom equipment, and RAID systems, where uninterrupted operation is critical.

Key Features:

  • Controlled Inrush Current: The device ensures a soft start for hot-swapped boards, limiting the inrush current to prevent glitches in the supply rail, which can lead to system instability or damage.
  • Adjustable Current Limit: Designers can set the current limit threshold as per the requirement of the specific application, ensuring flexibility and protection tailored to the system's needs.
  • Overcurrent Protection: The LTC4260CSW#PBF features a fast acting current limit and a circuit breaker function, which helps protect both the connector and the backplane from the damaging effects of overcurrent conditions.
  • High Voltage Operation: This device is capable of operating with supply voltages up to 16.5V, making it versatile for various applications.
  • Power Good Output: It includes a 'power good' output that can be used to enable a downstream converter, ensuring that the load is only powered when safe operating conditions are established.
  • 12-Bit ADC & I2C Interface: The LTC4260CSW#PBF features an integrated 12-bit ADC and I2C compatible interface that allows for the monitoring of voltage, current, and fault status, providing valuable diagnostic information.

The LTC4260CSW#PBF is designed with the reliability and ruggedness expected of Linear Technology products, ensuring that your systems maintain operation even in the face of hot-swap events. With its comprehensive suite of features, this Hot Swap controller is an excellent choice for managing power distribution in sensitive electronic systems.

Whether you are designing a new system or upgrading an existing one, the LTC4260CSW#PBF offers the performance and protection necessary to ensure a seamless and secure operation.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Diodes Incorporated
IC HOT SWAP CTRLR 8MSOP
Lowest to €0.7234
ECAD model for PI6ULS5V9511AUEX
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention