EN
  • EN
  • DE

LTC4260CGN#TRPBF

Part No LTC4260CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage 24-Pin SSOP N T/R / IC HOT SWAP CNTRL I2C 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Operating Supply Voltage 8.5 V ~ 80 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2mA
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Feature Pins ADIN, /ALERT, /BD_PRST, FB, GPIO, INTVCC, ON, OV, SOURCE, TIMER, UV
Win Source Part Number 784022-LTC4260CGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4260
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4260CGN#TRPBF CAD Model

Description

The LTC4260CGN#TRPBF is a sophisticated negative voltage hot swap controller from Linear Technology that is designed to enable safe board insertion and removal from a live backplane. This integrated circuit is housed in a 16-lead SSOP package and is specifically engineered to manage the electrical challenges associated with hot-swapping a negative supply voltage (-48V commonly used in telecom applications).

Key Features:

  • Electronic Circuit Breaker: The device includes precise overcurrent protection that is triggered by external sense resistors. This feature ensures that the system is protected against excessive current draw that could potentially damage the components.
  • Adjustable Overcurrent Timeout: The timeout duration for the overcurrent condition is adjustable, allowing designers to tailor the protection to the specific needs of their system.
  • Undervoltage and Overvoltage Protection: The LTC4260CGN#TRPBF ensures that the connected load is protected from voltage transients by monitoring for undervoltage and overvoltage conditions, disconnecting the load when necessary.
  • Multi-Function Timer: A multi-function timer on the LTC4260CGN#TRPBF provides control over the fault timer, circuit breaker timer, and power good delay, offering a high level of customization for various application requirements.
  • Power Good Output: This output indicates when the output voltage is within the acceptable range, which is useful for sequencing and managing downstream loads.
  • SSOP-16 Packaging: The device's compact SSOP-16 package is suitable for space-constrained applications while providing adequate thermal performance.

Applications:

The LTC4260CGN#TRPBF is ideal for a range of applications, particularly in the telecommunications sector where negative voltage systems are prevalent. It is also suitable for industrial systems, data centers, and any application that requires reliable hot swap functionality with negative supply voltages.

Conclusion:

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LTC4260CGN#TRPBF is an excellent choice for designers looking to implement hot swap capabilities with negative voltages. Its protective features ensure system stability and longevity while providing flexibility in application design.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8948 $53.0532
21+ $4.8367 $101.5707
33+ $4.6856 $154.6248
45+ $4.5344 $204.0480
58+ $4.3833 $254.2314
77+ $3.9299 $302.6023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess