EN
  • EN
  • DE

LTC4257CS8-1#TRPBF

Part No LTC4257CS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF CONTROLLER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 110165-LTC4257CS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4257CS8-1#TRPBF CAD Model

Description

Overview of LTC4257CS8-1#TRPBF

The LTC4257CS8-1#TRPBF is a specialized integrated circuit designed by Linear Technology for Power over Ethernet (PoE) applications. It is a Power Sourcing Equipment (PSE) controller that provides the necessary functionality to deliver power over Ethernet cabling to Powered Devices (PDs) such as VoIP phones, wireless access points, and network cameras. This product is compliant with the IEEE 802.3af standard, ensuring interoperability with other compliant devices.

Key Features

  • IEEE 802.3af Compliant: The LTC4257CS8-1#TRPBF adheres to the stringent specifications set by the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE devices.
  • Integrated Power MOSFET: It includes an integrated power MOSFET which simplifies the design and reduces the component count for system designers.
  • High Reliability: The device features robust thermal performance and fault protection mechanisms, including current limit, overload protection, and thermal shutdown, contributing to the overall reliability of the system.
  • Low Power Dissipation: Designed to minimize power loss, the LTC4257CS8-1#TRPBF ensures efficient power delivery with low power dissipation.
  • Signature Resistor Detection: It automatically detects the signature resistance of a compliant PD, ensuring that power is only applied to appropriate devices.
  • Automatic Classification: The controller supports the classification of PDs according to their power requirements, allowing for efficient power management and distribution.

Applications

Due to its robust design and compliance with PoE standards, the LTC4257CS8-1#TRPBF is suitable for a variety of applications in network infrastructure, including:

  • Enterprise networking equipment
  • VoIP phones and conferencing systems
  • Wireless access points and network routers
  • Security cameras and surveillance systems
  • Remote monitoring and control systems

Package and Quality

The LTC4257CS8-1#TRPBF is offered in an 8-lead SOIC package, providing a compact solution for space-constrained applications. Its design and manufacturing adhere to Linear Technology's high-quality standards, ensuring reliable performance across a wide range of environmental conditions.

With its comprehensive feature set and adherence to industry standards, the LTC4257CS8-1#TRPBF is an excellent choice for designers seeking a high-performance PSE controller for their Power over Ethernet solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess